Switched-mode power supply; Compact; 1-phase; 24 VDC output voltage; 2.5 A output current
WAGO 787-1012 DIN Rail Power Supply
AC/DC DIN RAIL SUPPLY 24V 60W
| WAGO | RS Components, Ltd. | DigiKey | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 787-1012 | 2407962 | 2946-787-1012-ND |
| Product Name | Power supply | DIN Rail Power Supplies | Industrial, DIN Rail Power Supplies |
| Form Factor | DIN Rail | ||
| Operating Temperature | -25 to 60 C (-13 to 140 F) | -25 to 60 C (-13 to 140 F) | |
| DC Output Voltage | 24.0 volts | 24.0 volts | |
| DC Output Current | 2.5 amps | 2.5 amps | 2.5 amps |
| DC Output Power | 60 watts |