WAGO Power supply 787-1201

Description
Switched-mode power supply; Compact; 1-phase; 12 VDC output voltage; 2.5 A output current; DC-OK LED
Request a Quote Datasheet
Description
Switched-mode power supply; Compact; 1-phase; 12 VDC output voltage; 2.5 A output current; DC-OK LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power supply - 787-1201 - WAGO
Germantown, WI, United States
Power supply
787-1201
Power supply 787-1201
Switched-mode power supply; Compact; 1-phase; 12 VDC output voltage; 2.5 A output current; DC-OK LED

Switched-mode power supply; Compact; 1-phase; 12 VDC output voltage; 2.5 A output current; DC-OK LED

Supplier's Site Datasheet
DIN Rail Power Supplies - 2821711 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Power Supplies
2821711
DIN Rail Power Supplies 2821711
WAGO 787-1201 DIN Rail Power Supply

WAGO 787-1201 DIN Rail Power Supply

Supplier's Site
Industrial, DIN Rail Power Supplies - 2946-787-1201-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
2946-787-1201-ND
Industrial, DIN Rail Power Supplies 2946-787-1201-ND
AC/DC DIN RAIL SUPPLY 12V 30W

AC/DC DIN RAIL SUPPLY 12V 30W

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 2.5A; Power Supply Approvals Wago - 31AJ9031 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 2.5A; Power Supply Approvals Wago
31AJ9031
Power Supply, Ac-Dc, 12V, 2.5A; Power Supply Approvals Wago 31AJ9031
POWER SUPPLY, AC-DC, 12V, 2.5A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:30W; Output Voltage - Output 1:12V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Product Range:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 2.5A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:30W; Output Voltage - Output 1:12V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  WAGO RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 787-1201 2821711 2946-787-1201-ND 31AJ9031
Product Name Power supply DIN Rail Power Supplies Industrial, DIN Rail Power Supplies Power Supply, Ac-Dc, 12V, 2.5A; Power Supply Approvals Wago
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F)
DC Output Voltage 12.0 volts 14.0 volts 12.0 volts
DC Output Current 2.5 amps 2.5 amps 2.5 amps 2.5 amps
DC Output Power 30 watts 30 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power supply - 2787-2346 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 24.0 volts
View Details
3 suppliers
Power supply - 787-1722 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
DC Output Voltage 24.0 volts
View Details
3 suppliers
Power supply - 787-1200 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 24.0 volts
View Details
5 suppliers