WAGO Power supply 787-2742

Description
Power supply; Eco; 3-phase; 24 VDC output voltage; 20 A output current; DC OK contact
Request a Quote Datasheet
Description
Power supply; Eco; 3-phase; 24 VDC output voltage; 20 A output current; DC OK contact
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power supply - 787-2742 - WAGO
Germantown, WI, United States
Power supply
787-2742
Power supply 787-2742
Power supply; Eco; 3-phase; 24 VDC output voltage; 20 A output current; DC OK contact

Power supply; Eco; 3-phase; 24 VDC output voltage; 20 A output current; DC OK contact

Supplier's Site Datasheet
DIN Rail Power Supplies - 2821723 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Power Supplies
2821723
DIN Rail Power Supplies 2821723
WAGO 787-2742 DIN Rail Power Supply

WAGO 787-2742 DIN Rail Power Supply

Supplier's Site
Industrial, DIN Rail Power Supplies - 2946-787-2742-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
2946-787-2742-ND
Industrial, DIN Rail Power Supplies 2946-787-2742-ND
Enclosed AC DC Converters 1 Output 24V 20A 325 ~ 575 VAC, 560 ~ 700 VDC Input

Enclosed AC DC Converters 1 Output 24V 20A 325 ~ 575 VAC, 560 ~ 700 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 20A; Power Supply Approvals Wago - 53AC0461 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 20A; Power Supply Approvals Wago
53AC0461
Power Supply, Ac-Dc, 24V, 20A; Power Supply Approvals Wago 53AC0461
POWER SUPPLY, AC-DC, 24V, 20A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:480W; Output Voltage - Output 1:24V; Output Current - Output 1:20A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 20A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:480W; Output Voltage - Output 1:24V; Output Current - Output 1:20A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  WAGO RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 787-2742 2821723 2946-787-2742-ND 53AC0461
Product Name Power supply DIN Rail Power Supplies Industrial, DIN Rail Power Supplies Power Supply, Ac-Dc, 24V, 20A; Power Supply Approvals Wago
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
DC Output Voltage 24.0 volts 24.0 volts 24.0 volts
DC Output Current 20 amps 20 amps 20 amps
DC Output Power 480 watts 480 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power supply - 2787-2144/000-070 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 24.0 volts
View Details
3 suppliers
Power supply - 787-732 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -10 to 70 C (14 to 158 F)
DC Output Voltage 24.0 volts
View Details
5 suppliers