WAGO Power supply 787-2850

Description
Power supply; Compact; 1-phase; 24 VDC output voltage; 1.25 A output current
Request a Quote Datasheet
Description
Power supply; Compact; 1-phase; 24 VDC output voltage; 1.25 A output current
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power supply - 787-2850 - WAGO
Germantown, WI, United States
Power supply
787-2850
Power supply 787-2850
Power supply; Compact; 1-phase; 24 VDC output voltage; 1.25 A output current

Power supply; Compact; 1-phase; 24 VDC output voltage; 1.25 A output current

Supplier's Site Datasheet
Industrial, DIN Rail Power Supplies - 2946-787-2850-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
2946-787-2850-ND
Industrial, DIN Rail Power Supplies 2946-787-2850-ND
AC/DC DIN RAIL SUPPLY 24V 30W

AC/DC DIN RAIL SUPPLY 24V 30W

Buy Now Datasheet
Power Supply, Ac-Dc, 1 O/p, 24V, 1.25A; Power Supply Approvals Wago - 39AH7146 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 1 O/p, 24V, 1.25A; Power Supply Approvals Wago
39AH7146
Power Supply, Ac-Dc, 1 O/p, 24V, 1.25A; Power Supply Approvals Wago 39AH7146
POWER SUPPLY, AC-DC, 1 O/P, 24V, 1.25A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:30W; Output Voltage - Output 1:24V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 1 O/P, 24V, 1.25A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:30W; Output Voltage - Output 1:24V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 787-2850 2946-787-2850-ND 39AH7146
Product Name Power supply Industrial, DIN Rail Power Supplies Power Supply, Ac-Dc, 1 O/p, 24V, 1.25A; Power Supply Approvals Wago
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F)
DC Output Voltage 24.0 volts 24.0 volts
DC Output Current 1.25 amps 1.25 amps 1.25 amps
DC Output Power 30 watts 30 watts
Unlock Full Specs
to access all available technical data

Similar Products

DC/DC converter - 787-2803 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 24.0 volts
View Details
2 suppliers
Power supply - 2787-2144/000-030 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 24.0 volts
View Details
3 suppliers