WAGO Power supply 787-712

Description
Power supply; Eco; 1-phase; 24 VDC output voltage; 2.5 A output current; DC-OK LED; 4,00 mm²
Request a Quote Datasheet
Description
Power supply; Eco; 1-phase; 24 VDC output voltage; 2.5 A output current; DC-OK LED; 4,00 mm²
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power supply - 787-712 - WAGO
Germantown, WI, United States
Power supply
787-712
Power supply 787-712
Power supply; Eco; 1-phase; 24 VDC output voltage; 2.5 A output current; DC-OK LED; 4,00 mm²

Power supply; Eco; 1-phase; 24 VDC output voltage; 2.5 A output current; DC-OK LED; 4,00 mm²

Supplier's Site Datasheet
DIN Rail Power Supplies - 2407969 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Power Supplies
2407969
DIN Rail Power Supplies 2407969
WAGO 787-712 DIN Rail Power Supply

WAGO 787-712 DIN Rail Power Supply

Supplier's Site
Industrial, DIN Rail Power Supplies - 2946-787-712-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
2946-787-712-ND
Industrial, DIN Rail Power Supplies 2946-787-712-ND
AC/DC DIN RAIL SUPPLY 24V 60W

AC/DC DIN RAIL SUPPLY 24V 60W

Buy Now Datasheet
WAGO Switching - 787-712 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO Switching
787-712
WAGO Switching 787-712
EPSITRON ECO power supply; single-

EPSITRON ECO power supply; single-

Supplier's Site
Ac/dc Converter, 60W, 24V, 2.5A; Power Supply Approvals Wago - 76R4862 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Converter, 60W, 24V, 2.5A; Power Supply Approvals Wago
76R4862
Ac/dc Converter, 60W, 24V, 2.5A; Power Supply Approvals Wago 76R4862
AC/DC CONVERTER, 60W, 24V, 2.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:24VDC; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

AC/DC CONVERTER, 60W, 24V, 2.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:24VDC; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  WAGO RS Components, Ltd. DigiKey Galco Industrial Electronics Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 787-712 2407969 2946-787-712-ND 787-712 76R4862
Product Name Power supply DIN Rail Power Supplies Industrial, DIN Rail Power Supplies WAGO Switching Ac/dc Converter, 60W, 24V, 2.5A; Power Supply Approvals Wago
Form Factor DIN Rail
Operating Temperature -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F)
DC Output Voltage 24.0 volts 24.0 volts 24.0 volts
DC Output Current 2.5 amps 2.5 amps 2.5 amps
DC Output Power 60 watts 60 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power supply - 289-907 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -25 to 40 C (-13 to 104 F)
DC Output Voltage 24.0 volts
View Details
3 suppliers
Power supply - 2787-2358 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
View Details
3 suppliers
Power supply - 787-1200 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 24.0 volts
View Details
5 suppliers