WAGO Uninterruptible power supply 787-1675

Description
Switched-mode power supply with integrated charger and controller; Classic; 1-phase; 24 VDC output voltage; 5 A output current; communication capability
Request a Quote Datasheet
Description
Switched-mode power supply with integrated charger and controller; Classic; 1-phase; 24 VDC output voltage; 5 A output current; communication capability
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Uninterruptible power supply - 787-1675 - WAGO
Germantown, WI, United States
Uninterruptible power supply
787-1675
Uninterruptible power supply 787-1675
Switched-mode power supply with integrated charger and controller; Classic; 1-phase; 24 VDC output voltage; 5 A output current; communication capability

Switched-mode power supply with integrated charger and controller; Classic; 1-phase; 24 VDC output voltage; 5 A output current; communication capability

Supplier's Site Datasheet
Industrial, DIN Rail Power Supplies - 2946-787-1675-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
2946-787-1675-ND
Industrial, DIN Rail Power Supplies 2946-787-1675-ND
AC/DC DIN RAIL SUPPLY 24V 120W

AC/DC DIN RAIL SUPPLY 24V 120W

Buy Now Datasheet
Ac-Dc Converter, Din Rail, 1 O/p, 120W, 5A, 24V; Power Supply Approvals Wago - 54W6318 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Din Rail, 1 O/p, 120W, 5A, 24V; Power Supply Approvals Wago
54W6318
Ac-Dc Converter, Din Rail, 1 O/p, 120W, 5A, 24V; Power Supply Approvals Wago 54W6318
AC-DC CONVERTER, DIN RAIL, 1 O/P, 120W, 5A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:120W; Output Voltage - Output 1:24VDC; Output Current - Output 1:5A; Output Voltage - Output 2:-; Product Range:- RoHS Compliant: Yes

AC-DC CONVERTER, DIN RAIL, 1 O/P, 120W, 5A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:120W; Output Voltage - Output 1:24VDC; Output Current - Output 1:5A; Output Voltage - Output 2:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
WAGO Switching - 787-1675 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO Switching
787-1675
WAGO Switching 787-1675
EPSITRON CLASSIC power supply,

EPSITRON CLASSIC power supply,

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company Galco Industrial Electronics
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 787-1675 2946-787-1675-ND 54W6318 787-1675
Product Name Uninterruptible power supply Industrial, DIN Rail Power Supplies Ac-Dc Converter, Din Rail, 1 O/p, 120W, 5A, 24V; Power Supply Approvals Wago WAGO Switching
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F)
DC Output Voltage 24.0 volts 24.0 volts
DC Output Current 5 amps 5 amps 5 amps
DC Output Power 120 watts 120 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power supply - 787-819 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 12.0 volts
View Details
2 suppliers
Power supply - 787-914 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
DC Output Voltage 22.0 volts
View Details
2 suppliers
Supply module - 750-606/040-000 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
DC/DC converter - 859-801 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature 0 to 40 C (32 to 104 F)
DC Output Voltage 5.0 volts
View Details
5 suppliers