WAGO Power supply 787-732

Description
Power supply; Eco; 1-phase; 24 VDC output voltage; 10 A output current; DC-OK LED; 4,00 mm²
Request a Quote Datasheet
Description
Power supply; Eco; 1-phase; 24 VDC output voltage; 10 A output current; DC-OK LED; 4,00 mm²
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power supply - 787-732 - WAGO
Germantown, WI, United States
Power supply
787-732
Power supply 787-732
Power supply; Eco; 1-phase; 24 VDC output voltage; 10 A output current; DC-OK LED; 4,00 mm²

Power supply; Eco; 1-phase; 24 VDC output voltage; 10 A output current; DC-OK LED; 4,00 mm²

Supplier's Site Datasheet
Industrial, DIN Rail Power Supplies - 2946-787-732-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
2946-787-732-ND
Industrial, DIN Rail Power Supplies 2946-787-732-ND
AC/DC DIN RAIL SUPPLY 24V 240W

AC/DC DIN RAIL SUPPLY 24V 240W

Buy Now Datasheet
DIN Rail Power Supplies - 2407971 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Power Supplies
2407971
DIN Rail Power Supplies 2407971
WAGO 787-732 DIN Rail Power Supply

WAGO 787-732 DIN Rail Power Supply

Supplier's Site
WAGO Switching - 787-732 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO Switching
787-732
WAGO Switching 787-732
EPSITRON ECO power supply; single-

EPSITRON ECO power supply; single-

Supplier's Site
Ac/dc Converter, 240W, 24V, 10A; Power Supply Approvals Wago - 76R4864 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Converter, 240W, 24V, 10A; Power Supply Approvals Wago
76R4864
Ac/dc Converter, 240W, 24V, 10A; Power Supply Approvals Wago 76R4864
AC/DC CONVERTER, 240W, 24V, 10A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:240W; Output Voltage - Output 1:24VDC; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

AC/DC CONVERTER, 240W, 24V, 10A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:240W; Output Voltage - Output 1:24VDC; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  WAGO DigiKey RS Components, Ltd. Galco Industrial Electronics Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 787-732 2946-787-732-ND 2407971 787-732 76R4864
Product Name Power supply Industrial, DIN Rail Power Supplies DIN Rail Power Supplies WAGO Switching Ac/dc Converter, 240W, 24V, 10A; Power Supply Approvals Wago
Form Factor DIN Rail
Operating Temperature -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F)
DC Output Voltage 24.0 volts 24.0 volts 24.0 volts
DC Output Current 10 amps 10 amps 10 amps
DC Output Power 240 watts 240 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power supply - 787-845 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
View Details
2 suppliers
Power supply - 2687-2156 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
View Details
Power supply - 787-722 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -10 to 60 C (14 to 140 F)
DC Output Voltage 24.0 volts
View Details
5 suppliers
Power supply - 787-1711 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
DC Output Voltage 12.0 volts
View Details
3 suppliers