WAGO Power supply 2787-2147

Description
Power supply; Pro 2; 1-phase; 24 VDC output voltage; 20 A output current; TopBoost + PowerBoost; communication capability
Request a Quote Datasheet
Description
Power supply; Pro 2; 1-phase; 24 VDC output voltage; 20 A output current; TopBoost + PowerBoost; communication capability
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power supply - 2787-2147 - WAGO
Germantown, WI, United States
Power supply
2787-2147
Power supply 2787-2147
Power supply; Pro 2; 1-phase; 24 VDC output voltage; 20 A output current; TopBoost + PowerBoost; communication capability

Power supply; Pro 2; 1-phase; 24 VDC output voltage; 20 A output current; TopBoost + PowerBoost; communication capability

Supplier's Site Datasheet
Industrial, DIN Rail Power Supplies - 2946-2787-2147-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
2946-2787-2147-ND
Industrial, DIN Rail Power Supplies 2946-2787-2147-ND
AC/DC DIN RAIL SUPPLY 24V 480W

AC/DC DIN RAIL SUPPLY 24V 480W

Buy Now Datasheet
DIN Rail Power Supplies - 2407864 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Power Supplies
2407864
DIN Rail Power Supplies 2407864
WAGO 2787-2147 DIN Rail Power Supply

WAGO 2787-2147 DIN Rail Power Supply

Supplier's Site
WAGO Switching - 2787-2147 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO Switching
2787-2147
WAGO Switching 2787-2147
Pro2 PS, 1ph input, 24VDC 20A out

Pro2 PS, 1ph input, 24VDC 20A out

Supplier's Site
Power Supply, Ac-Dc, 24V, 20A; Power Supply Approvals Wago - 70AH6051 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 20A; Power Supply Approvals Wago
70AH6051
Power Supply, Ac-Dc, 24V, 20A; Power Supply Approvals Wago 70AH6051
POWER SUPPLY, AC-DC, 24V, 20A; Power Supply Approvals:ITE & Hazardous Location; No. of Outputs:1 Output; Output Power Max:480W; Output Voltage - Output 1:24V; Output Current - Output 1:20A; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 20A; Power Supply Approvals:ITE & Hazardous Location; No. of Outputs:1 Output; Output Power Max:480W; Output Voltage - Output 1:24V; Output Current - Output 1:20A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  WAGO DigiKey RS Components, Ltd. Galco Industrial Electronics Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 2787-2147 2946-2787-2147-ND 2407864 2787-2147 70AH6051
Product Name Power supply Industrial, DIN Rail Power Supplies DIN Rail Power Supplies WAGO Switching Power Supply, Ac-Dc, 24V, 20A; Power Supply Approvals Wago
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F)
DC Output Voltage 24.0 volts 24.0 volts 24.0 volts
DC Output Current 20 amps 20 amps 20 amps 20 amps
DC Output Power 480 watts 480 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power supply - 787-914 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
DC Output Voltage 22.0 volts
View Details
2 suppliers
Power supply - 787-736 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 24.0 volts
View Details
3 suppliers
Power supply - 787-852 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 24.0 volts
View Details
4 suppliers