WAGO Male connector/plug 231-604

Description
1-conductor male connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 4-pole; 2,50 mm²; gray
Request a Quote Datasheet
Description
1-conductor male connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 4-pole; 2,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male connector/plug - 231-604 - WAGO
Germantown, WI, United States
Male connector/plug
231-604
Male connector/plug 231-604
1-conductor male connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 4-pole; 2,50 mm²; gray

1-conductor male connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 4-pole; 2,50 mm²; gray

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-231-604-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-231-604-ND
Headers, Plugs and Sockets 2946-231-604-ND
"4 Position Terminal Block Plug, Male Pins 0.197"" (5.00mm) 180° Free Hanging (In-Line)"

"4 Position Terminal Block Plug, Male Pins 0.197"" (5.00mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Singapore, Singapore
12A Electronic Connector
370-231-604
12A Electronic Connector 370-231-604
Conn Terminal Block M 4 POS 5mm Screw RA Thru-Hole 12A Box Product overview: 231-604 from WAGO is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-231-604 can be used for catalog matching and distributor lookup.

Conn Terminal Block M 4 POS 5mm Screw RA Thru-Hole 12A Box Product overview: 231-604 from WAGO is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-231-604 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
WAGO Rectangular Connectors - 231-604 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO Rectangular Connectors
231-604
WAGO Rectangular Connectors 231-604
1-conductor male connector

1-conductor male connector

Supplier's Site
Headers, Plugs and Sockets - 231-604 - ODG (Origin Data Global)
Shenzhen, China
Headers, Plugs and Sockets
231-604
Headers, Plugs and Sockets 231-604
1-CONDUCTOR MALE CONNECTOR; 2.5

1-CONDUCTOR MALE CONNECTOR; 2.5

Supplier's Site Datasheet

Technical Specifications

  WAGO DigiKey ERSAELECTRONICS PTE. LTD. Galco Industrial Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 231-604 2946-231-604-ND 370-231-604 231-604 231-604
Product Name Male connector/plug Headers, Plugs and Sockets 12A Electronic Connector WAGO Rectangular Connectors Headers, Plugs and Sockets
Gender Male / Plug Male / Plug
Termination Operating tool
Geometry Straight; 180°
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2001-1441-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2000-5310/1101-951-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2000-5357/101-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2000-1301-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 20 AWG
View Details