WAGO Terminal Block Jumpers 2002-402

Description
2 Position Terminal Block, Cross Connection Jumper Flat Pins
Request a Quote Datasheet
Description
2 Position Terminal Block, Cross Connection Jumper Flat Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Jumpers - 2946-2002-402-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Jumpers
2946-2002-402-ND
Terminal Block Jumpers 2946-2002-402-ND
2 Position Terminal Block, Cross Connection Jumper Flat Pins

2 Position Terminal Block, Cross Connection Jumper Flat Pins

Buy Now Datasheet
Singapore, Singapore
20A Electronic Connector
385-2002-402
20A Electronic Connector 385-2002-402
2 Pos Jumper Bar, 20A, Grey, Thru-Hole, TOPJOB Product overview: 2002-402 from WAGO is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 20A, Electronic Connector, Terminal Block Jumpers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 385-2002-402 can be used for catalog matching and distributor lookup.

2 Pos Jumper Bar, 20A, Grey, Thru-Hole, TOPJOB Product overview: 2002-402 from WAGO is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 20A, Electronic Connector, Terminal Block Jumpers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 385-2002-402 can be used for catalog matching and distributor lookup.

Supplier's Site
WAGO JUMPERS - 2002-402 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO JUMPERS
2002-402
WAGO JUMPERS 2002-402
TOPJOBS jumper, for 2002 series,

TOPJOBS jumper, for 2002 series,

Supplier's Site
Terminal Block Accessories - 2002-402 - ODG (Origin Data Global)
Shenzhen, China
Terminal Block Accessories
2002-402
Terminal Block Accessories 2002-402
PUSH-IN TYPE JUMPER BAR; INSULAT

PUSH-IN TYPE JUMPER BAR; INSULAT

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Galco Industrial Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2946-2002-402-ND 385-2002-402 2002-402 2002-402
Product Name Terminal Block Jumpers 20A Electronic Connector WAGO JUMPERS Terminal Block Accessories
Current Rating 20.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 15 Amp 250 Volt L6-15R Yellow with Green Neon Light - L0615C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details