WAGO Male connector/plug 734-336

Description
1-conductor male connector; CAGE CLAMP®; 1.5 mm²; Pin spacing 3.81 mm; 6-pole; 100% protected against mismating; 1,50 mm²; orange
Request a Quote Datasheet
Description
1-conductor male connector; CAGE CLAMP®; 1.5 mm²; Pin spacing 3.81 mm; 6-pole; 100% protected against mismating; 1,50 mm²; orange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male connector/plug - 734-336 - WAGO
Germantown, WI, United States
Male connector/plug
734-336
Male connector/plug 734-336
1-conductor male connector; CAGE CLAMP®; 1.5 mm²; Pin spacing 3.81 mm; 6-pole; 100% protected against mismating; 1,50 mm²; orange

1-conductor male connector; CAGE CLAMP®; 1.5 mm²; Pin spacing 3.81 mm; 6-pole; 100% protected against mismating; 1,50 mm²; orange

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-734-336-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-734-336-ND
Headers, Plugs and Sockets 2946-734-336-ND
"6 Position Terminal Block Plug, Male Pins 0.150"" (3.81mm) 180° Free Hanging (In-Line)"

"6 Position Terminal Block Plug, Male Pins 0.150"" (3.81mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
WAGO Rectangular Connectors - 734-336 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO Rectangular Connectors
734-336
WAGO Rectangular Connectors 734-336
1-conductor male connector

1-conductor male connector

Supplier's Site
1-Conductor Male Connector; 100% Protected Against Mismating; 1.5 Mm ; Pin Spacing 3.81 Mm; 6-Pole; 1,50 Mm ; Orange Wago - 29K3180 - Newark, An Avnet Company
Chicago, IL, United States
1-Conductor Male Connector; 100% Protected Against Mismating; 1.5 Mm ; Pin Spacing 3.81 Mm; 6-Pole; 1,50 Mm ; Orange Wago
29K3180
1-Conductor Male Connector; 100% Protected Against Mismating; 1.5 Mm ; Pin Spacing 3.81 Mm; 6-Pole; 1,50 Mm ; Orange Wago 29K3180
1-conductor male connector; 100% protected against mismating; 1.5 mm ; Pin spacing 3.81 mm; 6-pole; 1,50 mm ; orange

1-conductor male connector; 100% protected against mismating; 1.5 mm ; Pin spacing 3.81 mm; 6-pole; 1,50 mm ; orange

Supplier's Site

Technical Specifications

  WAGO DigiKey Galco Industrial Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 734-336 2946-734-336-ND 734-336 29K3180
Product Name Male connector/plug Headers, Plugs and Sockets WAGO Rectangular Connectors 1-Conductor Male Connector; 100% Protected Against Mismating; 1.5 Mm ; Pin Spacing 3.81 Mm; 6-Pole; 1,50 Mm ; Orange Wago
Gender Male / Plug
Termination Operating tool
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Male connector/plug - 231-634/109-000 - WAGO
Specs
Gender Male / Plug
Termination Operating tool
View Details
4 suppliers
Female connector/socket - 734-104 - WAGO
Specs
Termination Operating tool
View Details
5 suppliers
Male connector/plug - 231-136/001-000 - WAGO
Specs
Gender Male / Plug
View Details
5 suppliers
Din Rail, Channel - 2946-2001-1211/1000-410-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers