WAGO Female connector/socket 231-2103/037-000

Description
2-conductor female connector; Push-in CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 3-pole; Lateral locking levers; 2,50 mm²; gray
Request a Quote Datasheet
Description
2-conductor female connector; Push-in CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 3-pole; Lateral locking levers; 2,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female connector/socket - 231-2103/037-000 - WAGO
Germantown, WI, United States
Female connector/socket
231-2103/037-000
Female connector/socket 231-2103/037-000
2-conductor female connector; Push-in CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 3-pole; Lateral locking levers; 2,50 mm²; gray

2-conductor female connector; Push-in CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 3-pole; Lateral locking levers; 2,50 mm²; gray

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-231-2103/037-000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-231-2103/037-000-ND
Headers, Plugs and Sockets 2946-231-2103/037-000-ND
"6 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 180° Free Hanging (In-Line)"

"6 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
2-Conductor Female Connector; Locking Lever; 2.5 Mm ; Pin Spacing 5 Mm; 3-Pole; 2,50 Mm ; Gray Wago - 76R2816 - Newark, An Avnet Company
Chicago, IL, United States
2-Conductor Female Connector; Locking Lever; 2.5 Mm ; Pin Spacing 5 Mm; 3-Pole; 2,50 Mm ; Gray Wago
76R2816
2-Conductor Female Connector; Locking Lever; 2.5 Mm ; Pin Spacing 5 Mm; 3-Pole; 2,50 Mm ; Gray Wago 76R2816
2-conductor female connector; Locking lever; 2.5 mm ; Pin spacing 5 mm; 3-pole; 2,50 mm ; gray

2-conductor female connector; Locking lever; 2.5 mm ; Pin spacing 5 mm; 3-pole; 2,50 mm ; gray

Supplier's Site
WAGO Rectangular Connectors - 231-2103/037-000 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO Rectangular Connectors
231-2103/037-000
WAGO Rectangular Connectors 231-2103/037-000
2-conductor female connector

2-conductor female connector

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company Galco Industrial Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 231-2103/037-000 2946-231-2103/037-000-ND 76R2816 231-2103/037-000
Product Name Female connector/socket Headers, Plugs and Sockets 2-Conductor Female Connector; Locking Lever; 2.5 Mm ; Pin Spacing 5 Mm; 3-Pole; 2,50 Mm ; Gray Wago WAGO Rectangular Connectors
Termination Operating tool
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2000-5410/1101-951-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
Male connector/plug - 231-615 - WAGO
Specs
Gender Male / Plug
Termination Operating tool
View Details
4 suppliers