WAGO Female connector/socket 734-204

Description
1-conductor female connector; CAGE CLAMP®; 1.5 mm²; Pin spacing 3.81 mm; 4-pole; 100% protected against mismating; 1,50 mm²; orange
Request a Quote Datasheet
Description
1-conductor female connector; CAGE CLAMP®; 1.5 mm²; Pin spacing 3.81 mm; 4-pole; 100% protected against mismating; 1,50 mm²; orange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female connector/socket - 734-204 - WAGO
Germantown, WI, United States
Female connector/socket
734-204
Female connector/socket 734-204
1-conductor female connector; CAGE CLAMP®; 1.5 mm²; Pin spacing 3.81 mm; 4-pole; 100% protected against mismating; 1,50 mm²; orange

1-conductor female connector; CAGE CLAMP®; 1.5 mm²; Pin spacing 3.81 mm; 4-pole; 100% protected against mismating; 1,50 mm²; orange

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-734-204-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-734-204-ND
Headers, Plugs and Sockets 2946-734-204-ND
"4 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 180° Free Hanging (In-Line)"

"4 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Singapore, Singapore
10A Electronic Connector
370-734-204
10A Electronic Connector 370-734-204
Conn Terminal Block F 4 POS 3.81mm Cable Mount 10A Box Product overview: 734-204 from WAGO is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-734-204 can be used for catalog matching and distributor lookup.

Conn Terminal Block F 4 POS 3.81mm Cable Mount 10A Box Product overview: 734-204 from WAGO is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-734-204 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
WAGO Rectangular Connectors - 734-204 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO Rectangular Connectors
734-204
WAGO Rectangular Connectors 734-204
1-conductor female plug

1-conductor female plug

Supplier's Site

Technical Specifications

  WAGO DigiKey ERSAELECTRONICS PTE. LTD. Galco Industrial Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 734-204 2946-734-204-ND 370-734-204 734-204
Product Name Female connector/socket Headers, Plugs and Sockets 10A Electronic Connector WAGO Rectangular Connectors
Termination Operating tool Cage Clamp
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Current Rating 10.0 amps 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Male connector/plug - 723-612 - WAGO
Specs
Gender Male / Plug
Termination Operating tool
View Details
4 suppliers
Din Rail, Channel - 2946-2002-2214/1000-491-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1902-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1772-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details