Aratas America LLC XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors XW4N-04D1-S

Description
3.5mm-pitch push-in terminal block PCB connectors to greatly improve the efficiency of connector inserting & removing and cable wiring. Easy insertion & removal and high contact reliability are achieved with the unique connector engagement structure. It contributes to enhanced efficiency of inspection, assembly and maintenance. Compatible with through-hole-reflow, good for reflow mounting. Standard pin-number printed on the top surface of the socket, no extra spaces needed for pin identification such as on the surface of the PCB. Wiring efficiency is improved with the "hands-free" mechanism that keeps screwdriver inserted. A coding key for preventing erroneous insertion, a short bar, and a release tool are available as optional parts.
Request a Quote Datasheet
Description
3.5mm-pitch push-in terminal block PCB connectors to greatly improve the efficiency of connector inserting & removing and cable wiring. Easy insertion & removal and high contact reliability are achieved with the unique connector engagement structure. It contributes to enhanced efficiency of inspection, assembly and maintenance. Compatible with through-hole-reflow, good for reflow mounting. Standard pin-number printed on the top surface of the socket, no extra spaces needed for pin identification such as on the surface of the PCB. Wiring efficiency is improved with the "hands-free" mechanism that keeps screwdriver inserted. A coding key for preventing erroneous insertion, a short bar, and a release tool are available as optional parts.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4N-04D1-S - Aratas America LLC
Hoffman Estates, IL, United States
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors
XW4N-04D1-S
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors XW4N-04D1-S
3.5mm-pitch push-in terminal block PCB connectors to greatly improve the efficiency of connector inserting & removing and cable wiring. Easy insertion & removal and high contact reliability are achieved with the unique connector engagement structure. It contributes to enhanced efficiency of inspection, assembly and maintenance. Compatible with through-hole-reflow, good for reflow mounting. Standard pin-number printed on the top surface of the socket, no extra spaces needed for pin identification such as on the surface of the PCB. Wiring efficiency is improved with the "hands-free" mechanism that keeps screwdriver inserted. A coding key for preventing erroneous insertion, a short bar, and a release tool are available as optional parts.

3.5mm-pitch push-in terminal block PCB connectors to greatly
improve the efficiency of connector inserting & removing and
cable wiring.

  • Easy insertion & removal and high contact reliability are achieved with the unique connector engagement structure. It contributes to enhanced efficiency of inspection, assembly and maintenance.
  • Compatible with through-hole-reflow, good for reflow mounting.
  • Standard pin-number printed on the top surface of the socket, no extra spaces needed for pin identification such as on the surface of the PCB.
  • Wiring efficiency is improved with the "hands-free" mechanism that keeps screwdriver inserted.
  • A coding key for preventing erroneous insertion, a short bar, and a release tool are available as optional parts.
Supplier's Site Datasheet
Terminal Blocks - Headers, Plugs and Sockets - 39-XW4N-04D1-S-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
39-XW4N-04D1-S-ND
Terminal Blocks - Headers, Plugs and Sockets 39-XW4N-04D1-S-ND
SOCKET,SINGLE-ROW,,T IN REFLOW,

SOCKET,SINGLE-ROW,,TIN REFLOW,

Buy Now Datasheet
Terminal Block, Pluggable, 4Pos, 16Awg; Pitch Spacing Omron Electronic Components - 28AJ0518 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 4Pos, 16Awg; Pitch Spacing Omron Electronic Components
28AJ0518
Terminal Block, Pluggable, 4Pos, 16Awg; Pitch Spacing Omron Electronic Components 28AJ0518
TERMINAL BLOCK, PLUGGABLE, 4POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:4Positions ; Wire Size (AWG):24AWG to 16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In Lock; Rated Current:8A; Rated Voltage:160V RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 4POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:4Positions; Wire Size (AWG):24AWG to 16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In Lock; Rated Current:8A; Rated Voltage:160V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Aratas America LLC DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number XW4N-04D1-S 39-XW4N-04D1-S-ND 28AJ0518
Product Name XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors Terminal Blocks - Headers, Plugs and Sockets Terminal Block, Pluggable, 4Pos, 16Awg; Pitch Spacing Omron Electronic Components
Mounting Options PCB Free Hanging (In-Line)
# of Contacts 4 4
Contacts Pitch 3.50 mm (0.14 inches) 3.51 mm (0.14 inches)
Voltage Rating 160 volts 160 volts
Current Rating 8 amps 8 amps 8 amps
Unlock Full Specs
to access all available technical data

Similar Products

XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-36D2-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 36
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-05A1-H1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 5
Contacts Pitch 2.54 mm (0.10 inches)
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-22D2-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 22
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-06A1-V1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 6
Contacts Pitch 2.54 mm (0.10 inches)
View Details