WAGO Through terminal block 2000-1401

Description
4-conductor through terminal block; 1 mm²; suitable for Ex e II applications; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 1,00 mm²; gray
Request a Quote Datasheet
Description
4-conductor through terminal block; 1 mm²; suitable for Ex e II applications; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 1,00 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through terminal block - 2000-1401 - WAGO
Germantown, WI, United States
Through terminal block
2000-1401
Through terminal block 2000-1401
4-conductor through terminal block; 1 mm²; suitable for Ex e II applications; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 1,00 mm²; gray

4-conductor through terminal block; 1 mm²; suitable for Ex e II applications; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 1,00 mm²; gray

Supplier's Site Datasheet
Terminal Blocks - Din Rail, Channel - 2946-2000-1401-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-2000-1401-ND
Terminal Blocks - Din Rail, Channel 2946-2000-1401-ND
4-CONDUCTOR THROUGH TERMINAL BLO

4-CONDUCTOR THROUGH TERMINAL BLO

Buy Now Datasheet
DIN Rail Terminal Blocks - 7840467 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
7840467
DIN Rail Terminal Blocks 7840467
WAGO 2000-1401

WAGO 2000-1401

Supplier's Site
Terminal Blk/Strip Wiring Dev - 18917193 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
18917193
Terminal Blk/Strip Wiring Dev 18917193
4-CONDUCTOR THROUGH TERMINAL BLOCK, 13.5 AMP, 800 V, PUSH-IN CAGE CLAMP, 24-16 AWG, V MATERIAL, DIN RAIL MOUNT, -60 TO +105 DEGREE C. FREE 2 YEAR RADWELL WARRANTY

4-CONDUCTOR THROUGH TERMINAL BLOCK, 13.5 AMP, 800 V, PUSH-IN CAGE CLAMP, 24-16 AWG, V MATERIAL, DIN RAIL MOUNT, -60 TO +105 DEGREE C. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Terminal Block, Din Rail, 4Pos, 12Awg; No. Of Positions Wago - 76R1497 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 4Pos, 12Awg; No. Of Positions Wago
76R1497
Terminal Block, Din Rail, 4Pos, 12Awg; No. Of Positions Wago 76R1497
TERMINAL BLOCK, DIN RAIL, 4POS, 12AWG; No. of Positions:4Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Clamp; Rated Current:18A; Rated Voltage:800V; No. of Levels:2 RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 4POS, 12AWG; No. of Positions:4Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Clamp; Rated Current:18A; Rated Voltage:800V; No. of Levels:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  WAGO DigiKey RS Components, Ltd. Radwell International Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2000-1401 2946-2000-1401-ND 7840467 18917193 76R1497
Product Name Through terminal block Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks Terminal Blk/Strip Wiring Dev Terminal Block, Din Rail, 4Pos, 12Awg; No. Of Positions Wago
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ® Spring Clamp Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Voltage Rating 550 volts 600 volts 800 volts
Current Rating 13.5 amps 13.5 amps 18 amps
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Din Rail, Channel - 2946-2003-6661-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
Double-deck terminal block - Through terminal block - 2002-2239/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Component Terminal Block with Diode - 2001-1411/1000-411 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Triple-deck terminal block - Component Terminal Block with Diode - 2002-3211/1000-675 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers