The Volvo soil compactors keep your compaction needs in mind, and include features that help you tackle even the most demanding jobs. These machines also give you quality, reliability and safety, not to mention peace of mind as you tackle the construction site.
Volvo soil compactors are versatile machines that efficiently and effectively compact varying soils and aggregates in applications such as highways, utilities, water retention structures, as well as in large residential, commercial and industrial site preparation. As a result, compaction becomes easier, more efficient and more effective.
Models:
< 5 tons
SD45
Operating weight: 10,225 lb (4,8638 kg)
Drum width: 54 in (1,372 mm)
8 to 15 tons
SD75, SD115
Operating weight: 16561 / 26059 lb (7528 / 11845 kg)
Drum width: 66.0 / 84 in (1 676 / 2 134 mm)
15+ tons
SD160, SD200
Operating weight: 35,200 lb-45,000 lb (15,964 kg- 20,408 kg)
Drum width: 84 in (2,134 mm)
| Volvo Construction Equipment | |
|---|---|
| Product Category | Soil and Asphalt Compactors |
| Product Name | Soil Compactors |