Gilson Company, Inc. Gyratory Compactor, 120V/60Hz HM-278

Description
The HM-278 Gyratory Compactor meets ASTM and AASHTO requirements for use on-site or in the lab. The Compactor includes a PC and is ideal for process control data storage via the RS-232 port. Software and calibration equipment are included, making it the best value for a Superpave Compactor. This safe, easy-to-use unit has a proven track record for producing accurate, consistent results. The South Central Superpave Center found this compactor to be "comparable 12 out of 12 times, a perfect rate of comparison." Ergonomic design allows the user to charge the mold or compact and extract the specimen, all without lifting the mold. Built-in, power-assisted specimen extractor means no hand pumping. The see-through door and completely enclosed, illuminated chamber permit continuous observation. For safety a large emergency stop button and a switch halts gyration when the door guard is opened. External Angle of gyration is preset at 1.25°, but is adjustable from 0.5°-2.0°. Gyration rate is 30rpm. Consolidation pressure can be set from 200-1,000kPa and adjustable ram travel speed is factory set at 10mm/second. Specimen height is continuously measured during compaction to ±0.1mm. Cabinet Dimensions: 21.1x28x63in (536x711x1,600mm), WxDxH. Compactor operates on 120V/60Hz electrical supply; inquire for 230V/50Hz availability. Compactor is shipped with PC, Gyratory Software, 150mm Mold with Bottom Plate, 150mm Piston Face and Gyratory Calibration Device. Compactor may be ordered equipped to compact 100mm specimens; inquire. Extra Mold assemblies for 100mm and 150mm specimens are available by ordering Molds and Bottom Plates together.
Description
The HM-278 Gyratory Compactor meets ASTM and AASHTO requirements for use on-site or in the lab. The Compactor includes a PC and is ideal for process control data storage via the RS-232 port. Software and calibration equipment are included, making it the best value for a Superpave Compactor. This safe, easy-to-use unit has a proven track record for producing accurate, consistent results. The South Central Superpave Center found this compactor to be "comparable 12 out of 12 times, a perfect rate of comparison." Ergonomic design allows the user to charge the mold or compact and extract the specimen, all without lifting the mold. Built-in, power-assisted specimen extractor means no hand pumping. The see-through door and completely enclosed, illuminated chamber permit continuous observation. For safety a large emergency stop button and a switch halts gyration when the door guard is opened. External Angle of gyration is preset at 1.25°, but is adjustable from 0.5°-2.0°. Gyration rate is 30rpm. Consolidation pressure can be set from 200-1,000kPa and adjustable ram travel speed is factory set at 10mm/second. Specimen height is continuously measured during compaction to ±0.1mm. Cabinet Dimensions: 21.1x28x63in (536x711x1,600mm), WxDxH. Compactor operates on 120V/60Hz electrical supply; inquire for 230V/50Hz availability. Compactor is shipped with PC, Gyratory Software, 150mm Mold with Bottom Plate, 150mm Piston Face and Gyratory Calibration Device. Compactor may be ordered equipped to compact 100mm specimens; inquire. Extra Mold assemblies for 100mm and 150mm specimens are available by ordering Molds and Bottom Plates together.

Suppliers

Company
Product
Description
Supplier Links
Gyratory Compactor, 120V/60Hz - HM-278 - Gilson Company, Inc.
Lewis Center, OH, USA
Gyratory Compactor, 120V/60Hz
HM-278
Gyratory Compactor, 120V/60Hz HM-278
The HM-278 Gyratory Compactor meets ASTM and AASHTO requirements for use on-site or in the lab. The Compactor includes a PC and is ideal for process control data storage via the RS-232 port. Software and calibration equipment are included, making it the best value for a Superpave Compactor. This safe, easy-to-use unit has a proven track record for producing accurate, consistent results. The South Central Superpave Center found this compactor to be "comparable 12 out of 12 times, a perfect rate of comparison." Ergonomic design allows the user to charge the mold or compact and extract the specimen, all without lifting the mold. Built-in, power-assisted specimen extractor means no hand pumping. The see-through door and completely enclosed, illuminated chamber permit continuous observation. For safety a large emergency stop button and a switch halts gyration when the door guard is opened. External Angle of gyration is preset at 1.25°, but is adjustable from 0.5°-2.0°. Gyration rate is 30rpm. Consolidation pressure can be set from 200-1,000kPa and adjustable ram travel speed is factory set at 10mm/second. Specimen height is continuously measured during compaction to ±0.1mm. Cabinet Dimensions: 21.1x28x63in (536x711x1,600mm), WxDxH. Compactor operates on 120V/60Hz electrical supply; inquire for 230V/50Hz availability. Compactor is shipped with PC, Gyratory Software, 150mm Mold with Bottom Plate, 150mm Piston Face and Gyratory Calibration Device. Compactor may be ordered equipped to compact 100mm specimens; inquire. Extra Mold assemblies for 100mm and 150mm specimens are available by ordering Molds and Bottom Plates together.

The HM-278 Gyratory Compactor meets ASTM and AASHTO requirements for use on-site or in the lab. The Compactor includes a PC and is ideal for process control data storage via the RS-232 port. Software and calibration equipment are included, making it the best value for a Superpave Compactor. This safe, easy-to-use unit has a proven track record for producing accurate, consistent results. The South Central Superpave Center found this compactor to be "comparable 12 out of 12 times, a perfect rate of comparison."

Ergonomic design allows the user to charge the mold or compact and extract the specimen, all without lifting the mold. Built-in, power-assisted specimen extractor means no hand pumping. The see-through door and completely enclosed, illuminated chamber permit continuous observation. For safety a large emergency stop button and a switch halts gyration when the door guard is opened.

External Angle of gyration is preset at 1.25°, but is adjustable from 0.5°-2.0°. Gyration rate is 30rpm. Consolidation pressure can be set from 200-1,000kPa and adjustable ram travel speed is factory set at 10mm/second. Specimen height is continuously measured during compaction to ±0.1mm. Cabinet Dimensions: 21.1x28x63in (536x711x1,600mm), WxDxH. Compactor operates on 120V/60Hz electrical supply; inquire for 230V/50Hz availability. Compactor is shipped with PC, Gyratory Software, 150mm Mold with Bottom Plate, 150mm Piston Face and Gyratory Calibration Device. Compactor may be ordered equipped to compact 100mm specimens; inquire. Extra Mold assemblies for 100mm and 150mm specimens are available by ordering Molds and Bottom Plates together.

Supplier's Site

Technical Specifications

  Gilson Company, Inc.
Product Category Soil and Asphalt Compactors
Product Number HM-278
Product Name Gyratory Compactor, 120V/60Hz
Unlock Full Specs
to access all available technical data

Similar Products