Volvo's large Asphalt compactors have superior drum widths and high frequency to help with faster rolling speeds and provide high performance for highway and other large paving projects.
With Operating weights ranging from 15,000 lbs to 33,810 lbs, our large asphalt compactors maintain and maximize productivity.
|
Model |
Operating weight w/ ROPS |
Drum / Rolling width |
Rated Power @ Installed Speed |
| DD70 | 15,000 lb (6 803 kg) | 57 in (1 448 mm) | 80 hp (60 kW) |
| DD70HF | 14,895 lb (6 755 kg) | 57 in (1 448 mm) | 80 hp (60 kW) |
| DD110B, DD120B, DD140B | 24,807 - 31,744 lb (11 572 - 7 578 kg) | 66.9 - 84.1 in (1 700 - 2 135 mm) | 131,5 - 148 hp (98,1 - 110,4 kW) |
| PT125 | 9,096 - 27,396 lb (4 125 - 12 424 kg) | 68 in (1 727 mm) | 85 hp (63.4 kW) |
| PT240R | 36,070 - 52,910 lb (16 428 - 24 000 kg) | 78.2 in (1 985 mm) | 99 hp (74 kW) |
| Volvo Construction Equipment | |
|---|---|
| Product Category | Soil and Asphalt Compactors |
| Product Name | Large Asphalt Compactors |