Voltage Multipliers, Inc. Axial-Lead Glass-Bodied High Voltage Diode X50FF3

Description
Axial-lead glass-body diodes 2kV and higher. Ranging from 2kV to 20kV Vrwm, and 3000ns to 30ns Trr. VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.
Request a Quote
Description
Axial-lead glass-body diodes 2kV and higher. Ranging from 2kV to 20kV Vrwm, and 3000ns to 30ns Trr. VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The X50FF3 is an axial-lead glass-bodied high voltage diode designed for applications requiring reliable performance in high voltage environments. It supports a maximum reverse voltage rating of 5kV and a forward current of up to 0.5A. The diode features a reverse recovery time (Trr) ranging from 30ns to 50ns, making it suitable for fast switching applications. It operates effectively within a temperature range of -65°C to +175°C, with a storage temperature capability of up to +200°C. The hermetic construction ensures durability and reliability in various operating conditions. This diode is ideal for engineers seeking a robust solution for high voltage rectification needs.

Datasheet Summary
Powered by GS/AI

The X50FF3 is an axial-lead glass-bodied high voltage diode designed for applications requiring reliable performance in high voltage environments. It supports a maximum reverse voltage rating of 5kV and a forward current of up to 0.5A. The diode features a reverse recovery time (Trr) ranging from 30ns to 50ns, making it suitable for fast switching applications. It operates effectively within a temperature range of -65°C to +175°C, with a storage temperature capability of up to +200°C. The hermetic construction ensures durability and reliability in various operating conditions. This diode is ideal for engineers seeking a robust solution for high voltage rectification needs.

Suppliers

Company
Product
Description
Supplier Links
Axial-Lead Glass-Bodied High Voltage Diode - X50FF3 - Voltage Multipliers, Inc.
Visalia, CA, United States
Axial-Lead Glass-Bodied High Voltage Diode
X50FF3
Axial-Lead Glass-Bodied High Voltage Diode X50FF3
Axial-lead glass-body diodes 2kV and higher. Ranging from 2kV to 20kV Vrwm, and 3000ns to 30ns Trr. VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.

Axial-lead glass-body diodes 2kV and higher.

Ranging from 2kV to 20kV Vrwm, and 3000ns to 30ns Trr.

VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.

Supplier's Site Datasheet

Technical Specifications

  Voltage Multipliers, Inc.
Product Category General Purpose Diodes
Product Number X50FF3
Product Name Axial-Lead Glass-Bodied High Voltage Diode
Life Cycle Stage Maturity
Package Axial-Leaded, Glass
VF 12.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - X25UFG - Voltage Multipliers, Inc.
Specs
Life Cycle Stage Maturity
Package Axial-Leaded, Glass
VF 7 volts
View Details
Axial-Lead Glass-Bodied High Voltage Diode - M100UFG - Voltage Multipliers, Inc.
Specs
Life Cycle Stage Maturity
Package Axial-Leaded, Glass
VF 14 volts
View Details
QPL High Voltage Diode - JANTXV1N6533 - Voltage Multipliers, Inc.
Specs
Life Cycle Stage Maturity
Package Axial-Leaded
VF 9 volts
View Details
QPL High Voltage Diode - JANTXV1N6527 - Voltage Multipliers, Inc.
Specs
Life Cycle Stage Maturity
Package Axial-Leaded
VF 12 volts
View Details