The M50FG is an axial-lead glass-bodied high voltage diode rated for 5000 volts reverse voltage, with a 50 mA average forward current and 200 ns reverse recovery time. It has a junction capacitance of 1.0 pF at 25°C and a peak surge current of 8.0 A. The device is hermetic and operates from −65°C to +175°C. It measures 0.225 inch maximum in length with axial leads. Thermal impedance is 18 °C/W at 55°C and 50 °C/W at 100°C for a 0.375-inch lead length.
Axial-lead glass-body diodes 2kV and higher.
Ranging from 2kV to 20kV Vrwm, and 3000ns to 30ns Trr.
VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.
| Voltage Multipliers, Inc. | |
|---|---|
| Product Category | General Purpose Diodes |
| Product Number | M50FG |
| Product Name | Axial-Lead Glass-Bodied High Voltage Diode |
| Life Cycle Stage | Maturity |
| Package | Axial-Leaded, Glass |
| VF | 8 volts |