Voltage Multipliers, Inc. Miniature Voltage Multiplier VM1738

Description
ENIG Series Miniature multipliers featuring Electroless Immersion Nickel Gold (ENIG) plating for improved solderability and ease of installation. Voltage multipliers are AC to DC conversion devices that produce a high potential DC voltage from a lower voltage, AC source. VMI produces surface mount and standard multipliers that are virtually limitless with respect to design variations. All VMI multiplier assemblies are given 100% electrical testing, prior to shipping. Custom multiplier assemblies are not limited to the standard electrical and physical characteristics shown here. Your imagination is the limit! VMI designs and manufactures custom multipliers for use all over the world.
Request a Quote
Description
ENIG Series Miniature multipliers featuring Electroless Immersion Nickel Gold (ENIG) plating for improved solderability and ease of installation. Voltage multipliers are AC to DC conversion devices that produce a high potential DC voltage from a lower voltage, AC source. VMI produces surface mount and standard multipliers that are virtually limitless with respect to design variations. All VMI multiplier assemblies are given 100% electrical testing, prior to shipping. Custom multiplier assemblies are not limited to the standard electrical and physical characteristics shown here. Your imagination is the limit! VMI designs and manufactures custom multipliers for use all over the world.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The VM1738 is a miniature voltage multiplier designed for surface mount applications, capable of converting an AC input voltage of up to 800V peak-to-peak into a maximum DC output voltage of -2000V for a single multiplier, or -4000V when two multipliers are used in series. It operates effectively within a typical output current range of 0 to 50.0µA and is suitable for frequencies between 10 kHz and 100 kHz. The device is rated for an operating temperature range of -55°C to +150°C, ensuring reliability in extreme conditions. The multiplier features Electroless Nickel / Immersion Gold (ENIG) plating, enhancing solderability and installation ease. Over-encapsulation is recommended when operating near the rated DC output voltages.

Datasheet Summary
Powered by GS/AI

The VM1738 is a miniature voltage multiplier designed for surface mount applications, capable of converting an AC input voltage of up to 800V peak-to-peak into a maximum DC output voltage of -2000V for a single multiplier, or -4000V when two multipliers are used in series. It operates effectively within a typical output current range of 0 to 50.0µA and is suitable for frequencies between 10 kHz and 100 kHz. The device is rated for an operating temperature range of -55°C to +150°C, ensuring reliability in extreme conditions. The multiplier features Electroless Nickel / Immersion Gold (ENIG) plating, enhancing solderability and installation ease. Over-encapsulation is recommended when operating near the rated DC output voltages.

Suppliers

Company
Product
Description
Supplier Links
Miniature Voltage Multiplier - VM1738 - Voltage Multipliers, Inc.
Visalia, CA, United States
Miniature Voltage Multiplier
VM1738
Miniature Voltage Multiplier VM1738
ENIG Series Miniature multipliers featuring Electroless Immersion Nickel Gold (ENIG) plating for improved solderability and ease of installation. Voltage multipliers are AC to DC conversion devices that produce a high potential DC voltage from a lower voltage, AC source. VMI produces surface mount and standard multipliers that are virtually limitless with respect to design variations. All VMI multiplier assemblies are given 100% electrical testing, prior to shipping. Custom multiplier assemblies are not limited to the standard electrical and physical characteristics shown here. Your imagination is the limit! VMI designs and manufactures custom multipliers for use all over the world.

ENIG Series

Miniature multipliers featuring Electroless Immersion Nickel Gold (ENIG) plating for improved solderability and ease of installation.

Voltage multipliers are AC to DC conversion devices that produce a high potential DC voltage from a lower voltage, AC source.

VMI produces surface mount and standard multipliers that are virtually limitless with respect to design variations. All VMI multiplier assemblies are given 100% electrical testing, prior to shipping.

Custom multiplier assemblies are not limited to the standard electrical and physical characteristics shown here. Your imagination is the limit! VMI designs and manufactures custom multipliers for use all over the world.

Supplier's Site Datasheet

Technical Specifications

  Voltage Multipliers, Inc.
Product Category Board Mount Voltage Multipliers
Product Number VM1738
Product Name Miniature Voltage Multiplier
Stages 6
Package Type Surface Mount
AC Input Voltage 800 volts
DC Output Voltage 2000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Voltage Multiplier - PVM302P08 - Voltage Multipliers, Inc.
Specs
Stages 8
Package Type Surface Mount
AC Input Voltage 800 volts
View Details
Miniature Voltage Multiplier - VM1725 - Voltage Multipliers, Inc.
Specs
Stages 12
Package Type Surface Mount
AC Input Voltage 600 volts
View Details
Miniature Voltage Multiplier - VM1724 - Voltage Multipliers, Inc.
Specs
Stages 8
Package Type Surface Mount
AC Input Voltage 800 volts
View Details
Miniature Voltage Multiplier - VM1726 - Voltage Multipliers, Inc.
Specs
Stages 14
Package Type Surface Mount
AC Input Voltage 1200 volts
View Details