The VM1724 is a surface mount voltage multiplier designed to convert AC input to high DC output voltage, with an 8-stage topology capable of up to 3000 V DC output from an 800 Vpp input. It operates with output currents from 0 to 50.0 εA at frequencies between 10 and 100 kHz, and supports up to 6000 V DC when two units are connected in series. The device is rated for operation and storage from -55°C to +150°C and features Electroless Nickel / Immersion Gold (ENIG) plating per IPC-4552. Over-encapsulation is recommended for operation near rated voltage.
Miniature multipliers featuring Electroless Immersion Nickel Gold (ENIG) plating for improved solderability and ease of installation.
VMI produces surface mount and standard multipliers that are virtually limitless with respect to design variations. All VMI multiplier assemblies are given 100% electrical testing, prior to shipping.
Custom multiplier assemblies are not limited to the standard electrical and physical characteristics shown here. Your imagination is the limit! VMI designs and manufactures custom multipliers for use all over the world.
| Voltage Multipliers, Inc. | |
|---|---|
| Product Category | Board Mount Voltage Multipliers |
| Product Number | VM1724 |
| Product Name | Miniature Voltage Multiplier |
| Stages | 8 |
| Package Type | Surface Mount |
| AC Input Voltage | 800 volts |
| DC Output Voltage | 3000 volts |