The VM1726 is a surface-mount voltage multiplier with 14 stages, designed to convert AC input to high DC output voltage up to 7000 V. It operates with an AC input voltage up to 1200 Vpp and supports output currents from 0 to 50.0 µA at frequencies between 10 and 100 kHz. The device features Electroless Nickel/Immersion Gold (ENIG) plating per IPC-4552 and operates within an ambient temperature range of -55°C to +150°C. Over-encapsulation is recommended when operating near rated DC output voltages.
Miniature multipliers featuring Electroless Immersion Nickel Gold (ENIG) plating for improved solderability and ease of installation.
VMI produces surface mount and standard multipliers that are virtually limitless with respect to design variations. All VMI multiplier assemblies are given 100% electrical testing, prior to shipping.
Custom multiplier assemblies are not limited to the standard electrical and physical characteristics shown here. Your imagination is the limit! VMI designs and manufactures custom multipliers for use all over the world.
| Voltage Multipliers, Inc. | |
|---|---|
| Product Category | Board Mount Voltage Multipliers |
| Product Number | VM1726 |
| Product Name | Miniature Voltage Multiplier |
| Stages | 14 |
| Package Type | Surface Mount |
| AC Input Voltage | 1200 volts |
| DC Output Voltage | 7000 volts |