The K100S is an epoxy-molded axial-leaded high-voltage diode rated for 10,000 V reverse voltage, 1.5 A average forward current, and 100 A repetitive surge current with a 3000 ns reverse recovery time. It has a junction capacitance of 35 pF at 25°C and a thermal impedance of 2.0 °C/W for a 0.000 inch lead length. Operating junction temperature ranges from -55°C to +150°C, with storage temperatures from -55°C to +175°C.
K-series – High voltage, high current epoxy diodes.
1.5 Amps to 3.0 Amps, 100nS, 200nS, 3000nS.
VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.
| Voltage Multipliers, Inc. | |
|---|---|
| Product Category | General Purpose Diodes |
| Product Number | K100S |
| Product Name | Epoxy High Current High Voltage Diode |
| Life Cycle Stage | Maturity |
| Package | Axial-Leaded, Epoxy |
| VF | 12 volts |