The JANTX1N6527 is a hermetic axial-leaded high voltage diode with a maximum working reverse voltage of 10,000 V, a continuous forward current rating of 100 mA, and a repetitive peak surge current of 5 A at 25°C. It has a reverse recovery time of 70 ns and a junction capacitance of 2.0 pF at 25°C. The device is rated for an operating temperature range of -65°C to +175°C and a storage temperature range of -65°C to +200°C. The case dimensions are 0.320 in. maximum length and 0.260 in. minimum lead length. The diode meets JANTX and JANTXV qualification levels and is hermetically sealed.
Military qualified diodes, axial-leaded and surface mount, including JANTX/JANTXV.
Hermetically sealed glass high voltage diodes are processed per MIL-PRF-19500, MIL_STD-750, and the application slash sheets, /575,/576, and /577.
VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.
| Voltage Multipliers, Inc. | |
|---|---|
| Product Category | General Purpose Diodes |
| Product Number | JANTX1N6527 |
| Product Name | QPL High Voltage Diode |
| Life Cycle Stage | Maturity |
| Package | Axial-Leaded |
| VF | 12 volts |