Voltage Multipliers, Inc. Axial-Lead Glass-Bodied High Voltage Diode M100FF5

Description
Axial-lead glass-body diodes 2kV and higher. Ranging from 2kV to 20kV Vrwm, and 3000ns to 30ns Trr. VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.
Request a Quote
Description
Axial-lead glass-body diodes 2kV and higher. Ranging from 2kV to 20kV Vrwm, and 3000ns to 30ns Trr. VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M100FF5 is an axial-lead, hermetic glass-bodied high voltage diode with a maximum repetitive reverse voltage of 10,000 V, a maximum average rectified current of 20 mA, and a reverse recovery time of 50 ns. It has a junction capacitance of 0.5 pF at 25°C and 50 V DC, with a forward voltage drop of 12.5 V at 20 mA. Thermal impedance is 18 °C/W for a 0.000-inch lead length, 30 °C/W for 0.125 inches, and 50 °C/W for 0.250 inches. The part is rated for operating temperatures from -65°C to +175°C and storage temperatures from -65°C to +200°C. Maximum lead length is 0.300 inches (7.62 mm).

Datasheet Summary
Powered by GS/AI

The M100FF5 is an axial-lead, hermetic glass-bodied high voltage diode with a maximum repetitive reverse voltage of 10,000 V, a maximum average rectified current of 20 mA, and a reverse recovery time of 50 ns. It has a junction capacitance of 0.5 pF at 25°C and 50 V DC, with a forward voltage drop of 12.5 V at 20 mA. Thermal impedance is 18 °C/W for a 0.000-inch lead length, 30 °C/W for 0.125 inches, and 50 °C/W for 0.250 inches. The part is rated for operating temperatures from -65°C to +175°C and storage temperatures from -65°C to +200°C. Maximum lead length is 0.300 inches (7.62 mm).

Suppliers

Company
Product
Description
Supplier Links
Axial-Lead Glass-Bodied High Voltage Diode - M100FF5 - Voltage Multipliers, Inc.
Visalia, CA, United States
Axial-Lead Glass-Bodied High Voltage Diode
M100FF5
Axial-Lead Glass-Bodied High Voltage Diode M100FF5
Axial-lead glass-body diodes 2kV and higher. Ranging from 2kV to 20kV Vrwm, and 3000ns to 30ns Trr. VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.

Axial-lead glass-body diodes 2kV and higher.

Ranging from 2kV to 20kV Vrwm, and 3000ns to 30ns Trr.

VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.

Supplier's Site Datasheet

Technical Specifications

  Voltage Multipliers, Inc.
Product Category General Purpose Diodes
Product Number M100FF5
Product Name Axial-Lead Glass-Bodied High Voltage Diode
Life Cycle Stage Maturity
Package Axial-Leaded, Glass
VF 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount High Voltage Diode - 1N6517LL - Voltage Multipliers, Inc.
Specs
Life Cycle Stage Maturity
Package Formed-Lead
VF 8 volts
View Details
Axial-Lead Glass-Bodied High Voltage Diode - Z100SG - Voltage Multipliers, Inc.
Specs
Life Cycle Stage Maturity
Package Axial-Leaded, Glass
VF 12 volts
View Details
Axial-Lead Glass-Bodied High Voltage Diode - 1N6513 - Voltage Multipliers, Inc.
Specs
Life Cycle Stage Maturity
Package Axial-Leaded, Glass
VF 3.5 volts
View Details
Surface Mount High Voltage Diode - SMF6533 - Voltage Multipliers, Inc.
Specs
Life Cycle Stage Maturity
Package Epoxy, J-Lead
VF 9 volts
View Details