Stoelting Cleaning Equipment Aqueous Industrial Conveyorized/Monorail Parts Washer Omniforce

Description
Aqueous industrial conveyorized/monorai l parts washer. Designed for your difficult cleaning applications. Recirculatory wet stages and blowoff heat available in electric, gas, or steam. Available in a wide variety of belt widths, or monorail construction. Energy efficient solution tanks and blowoff system. High impact spray tube design for maximum GPM of wash solution. Standard Features The Stoelting OmniForce featuring all 304 stainless steel construction for low maintenance and long life. Sleek design for aesthetic appearance. Stainless steel belt ranging in widths from 12" to 108" to handle a wide variety of cleaning applications. Tapered inside roof provides improved water runoff and steam ventilation system with separate vent fans for accurate mist control. 3' dragout/chemical isolation zone includes a total of 4 isolation curtains designed into each module to minimize cross contamination of wet stages. Heated blowoff chamber with high velocity, high volume, adjustable air knives for faster, more complete drying. Removable doors for easy access to internal chamber. Energy efficient solution tank. Recirculated water flow is directed uniformly across heater elements to eliminate hot/cold spot conditions for efficient energy use. Tank baffles create a “quiet zone” for application of oil separators (skimmers, coalescors, ultra filtration and centrifuge systems). Energy efficient blowoff system. Stoelting engineered air plenum/knife system delivers a uniform flow of heated air (electric, gas or steam). Adjustable air knives for optimum drying. Hinged, removable canopy doors for easy access to wet zone.
Datasheet
Description
Aqueous industrial conveyorized/monorai l parts washer. Designed for your difficult cleaning applications. Recirculatory wet stages and blowoff heat available in electric, gas, or steam. Available in a wide variety of belt widths, or monorail construction. Energy efficient solution tanks and blowoff system. High impact spray tube design for maximum GPM of wash solution. Standard Features The Stoelting OmniForce featuring all 304 stainless steel construction for low maintenance and long life. Sleek design for aesthetic appearance. Stainless steel belt ranging in widths from 12" to 108" to handle a wide variety of cleaning applications. Tapered inside roof provides improved water runoff and steam ventilation system with separate vent fans for accurate mist control. 3' dragout/chemical isolation zone includes a total of 4 isolation curtains designed into each module to minimize cross contamination of wet stages. Heated blowoff chamber with high velocity, high volume, adjustable air knives for faster, more complete drying. Removable doors for easy access to internal chamber. Energy efficient solution tank. Recirculated water flow is directed uniformly across heater elements to eliminate hot/cold spot conditions for efficient energy use. Tank baffles create a “quiet zone” for application of oil separators (skimmers, coalescors, ultra filtration and centrifuge systems). Energy efficient blowoff system. Stoelting engineered air plenum/knife system delivers a uniform flow of heated air (electric, gas or steam). Adjustable air knives for optimum drying. Hinged, removable canopy doors for easy access to wet zone.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aqueous Industrial Conveyorized/Monorail Parts Washer - Omniforce - Stoelting Cleaning Equipment
Kiel, WI, USA
Aqueous Industrial Conveyorized/Monorail Parts Washer
Omniforce
Aqueous Industrial Conveyorized/Monorail Parts Washer Omniforce
Aqueous industrial conveyorized/monorai l parts washer. Designed for your difficult cleaning applications. Recirculatory wet stages and blowoff heat available in electric, gas, or steam. Available in a wide variety of belt widths, or monorail construction. Energy efficient solution tanks and blowoff system. High impact spray tube design for maximum GPM of wash solution. Standard Features The Stoelting OmniForce featuring all 304 stainless steel construction for low maintenance and long life. Sleek design for aesthetic appearance. Stainless steel belt ranging in widths from 12" to 108" to handle a wide variety of cleaning applications. Tapered inside roof provides improved water runoff and steam ventilation system with separate vent fans for accurate mist control. 3' dragout/chemical isolation zone includes a total of 4 isolation curtains designed into each module to minimize cross contamination of wet stages. Heated blowoff chamber with high velocity, high volume, adjustable air knives for faster, more complete drying. Removable doors for easy access to internal chamber. Energy efficient solution tank. Recirculated water flow is directed uniformly across heater elements to eliminate hot/cold spot conditions for efficient energy use. Tank baffles create a “quiet zone” for application of oil separators (skimmers, coalescors, ultra filtration and centrifuge systems). Energy efficient blowoff system. Stoelting engineered air plenum/knife system delivers a uniform flow of heated air (electric, gas or steam). Adjustable air knives for optimum drying. Hinged, removable canopy doors for easy access to wet zone.

Aqueous industrial conveyorized/monorail parts washer. Designed for your difficult cleaning applications. Recirculatory wet stages and blowoff heat available in electric, gas, or steam. Available in a wide variety of belt widths, or monorail construction. Energy efficient solution tanks and blowoff system. High impact spray tube design for maximum GPM of wash solution.

Standard Features

  • The Stoelting OmniForce featuring all 304 stainless steel construction for low maintenance and long life. Sleek design for aesthetic appearance.
  • Stainless steel belt ranging in widths from 12" to 108" to handle a wide variety of cleaning applications.
  • Tapered inside roof provides improved water runoff and steam ventilation system with separate vent fans for accurate mist control.
  • 3' dragout/chemical isolation zone includes a total of 4 isolation curtains designed into each module to minimize cross contamination of wet stages.
  • Heated blowoff chamber with high velocity, high volume, adjustable air knives for faster, more complete drying. Removable doors for easy access to internal chamber.
  • Energy efficient solution tank. Recirculated water flow is directed uniformly across heater elements to eliminate hot/cold spot conditions for efficient energy use. Tank baffles create a “quiet zone” for application of oil separators (skimmers, coalescors, ultra filtration and centrifuge systems).
  • Energy efficient blowoff system. Stoelting engineered air plenum/knife system delivers a uniform flow of heated air (electric, gas or steam). Adjustable air knives for optimum drying.
  • Hinged, removable canopy doors for easy access to wet zone.
Supplier's Site Datasheet

Technical Specifications

  Stoelting Cleaning Equipment
Product Category Industrial Parts Washers and Cleaning Systems
Product Number Omniforce
Product Name Aqueous Industrial Conveyorized/Monorail Parts Washer
Machine Type Pressure Spray Washer; Aqueous Cleaning System; (CompleteSystem)
Components Filtration System or Oil Separator; Wash Tank or Sump Tub; Heater
Part Loading Conveyor
Internal Length 54.0 inch (1372 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cleaning System for Paint Spray Heads - Rinsing Box - Sames North American Corporation
Specs
Machine Type Agitated Immersion or Scrub Tank; Dry Cleaning
Source Electric
Part Loading TopLoad
View Details
Ultrasonic Cleaners - 1249721 - RS Components, Ltd.
Specs
Machine Type Ultrasonic Cleaner
Internal Length 5.9 inch (150 mm)
Internal Width 5.4 inch (137 mm)
View Details
SM-92100EUVC EXCIMER UV CLEANER -  - JEOL USA, Inc.
Specs
Machine Type Ultrasonic Cleaner
Part Capacity 2.21 lbs (1 kg)
View Details
Stainless Steel Constructed In-line Cleaning System - OmniJet/CBW 218® - Stoelting Cleaning Equipment
Specs
Machine Type Pressure Spray Washer; Aqueous Cleaning System; (CompleteSystem)
Components Wash Tank or Sump Tub; Heater
Part Loading Conveyor
View Details