Stoelting Cleaning Equipment Powerful Ultrasonic Batch Cleaning, Rinsing, And Drying In One Efficient Space-saving Cabinet Lewis WRD Series

Description
Rugged, heavy-duty constructed spray washer, accepts a wide variety of industrial parts. Variety of turntable sizes, and working heights. Standard Features Load capacities from 300 to 40,000 lbs Turntable diameters 24" to 120" Pumps from 2 hp to 75 hp Working heights from 30" to 120" Wash, rinse and blowoff cycles
Datasheet
Description
Rugged, heavy-duty constructed spray washer, accepts a wide variety of industrial parts. Variety of turntable sizes, and working heights. Standard Features Load capacities from 300 to 40,000 lbs Turntable diameters 24" to 120" Pumps from 2 hp to 75 hp Working heights from 30" to 120" Wash, rinse and blowoff cycles
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Powerful Ultrasonic Batch Cleaning, Rinsing, And Drying In One Efficient Space-saving Cabinet - Lewis WRD Series - Stoelting Cleaning Equipment
Kiel, WI, USA
Powerful Ultrasonic Batch Cleaning, Rinsing, And Drying In One Efficient Space-saving Cabinet
Lewis WRD Series
Powerful Ultrasonic Batch Cleaning, Rinsing, And Drying In One Efficient Space-saving Cabinet Lewis WRD Series
Rugged, heavy-duty constructed spray washer, accepts a wide variety of industrial parts. Variety of turntable sizes, and working heights. Standard Features Load capacities from 300 to 40,000 lbs Turntable diameters 24" to 120" Pumps from 2 hp to 75 hp Working heights from 30" to 120" Wash, rinse and blowoff cycles

Rugged, heavy-duty constructed spray washer, accepts a wide variety of industrial parts. Variety of turntable sizes, and working heights.

Standard Features

  • Load capacities from 300 to 40,000 lbs
  • Turntable diameters 24" to 120"
  • Pumps from 2 hp to 75 hp
  • Working heights from 30" to 120"
  • Wash, rinse and blowoff cycles
Supplier's Site Datasheet

Technical Specifications

  Stoelting Cleaning Equipment
Product Category Industrial Parts Washers and Cleaning Systems
Product Number Lewis WRD Series
Product Name Powerful Ultrasonic Batch Cleaning, Rinsing, And Drying In One Efficient Space-saving Cabinet
Machine Type Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
Components Ultrasonic Transducer; Ultrasonic Generator; Wash Tank or Sump Tub; Heater; Pump
Frequency 20 kHz
Tank Capacity 19.8 to 35 gallons (74.95 to 132 liters)
Pressure 40 to 100 psi (28.15 to 70.38 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Cleaning System for Paint Spray Heads - Rinsing Box - Sames North American Corporation
Specs
Machine Type Agitated Immersion or Scrub Tank; Dry Cleaning
Source Electric
Part Loading TopLoad
View Details
Ultrasonic Cleaners - 1249722 - RS Components, Ltd.
Specs
Machine Type Ultrasonic Cleaner
Internal Length 11.8 inch (300 mm)
Internal Width 6.0 inch (153 mm)
View Details
SM-92100EUVC EXCIMER UV CLEANER -  - JEOL USA, Inc.
Specs
Machine Type Ultrasonic Cleaner
Part Capacity 2.21 lbs (1 kg)
View Details
Semi-Automated Batch Cleaning System - WRD-3628-SP - Stoelting Cleaning Equipment
Specs
Machine Type Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
Components Ultrasonic Transducer; Ultrasonic Generator; Filtration System or Oil Separator
Operation Cleaning or Surface Preparation
View Details