Voith Turbo Inc. Variable speed Turbo Coupling SVL Series

Description
Selfsupporting design with high power density. The input and output shafts are each supported separately in sleeve bearings. Horizontally divided housing. The oil tank is integrated into the housing. There are two oil circuits: work oil and lubricating oil. A circulating valve adjusts the working oil quantity, which saves energy.
Description
Selfsupporting design with high power density. The input and output shafts are each supported separately in sleeve bearings. Horizontally divided housing. The oil tank is integrated into the housing. There are two oil circuits: work oil and lubricating oil. A circulating valve adjusts the working oil quantity, which saves energy.

Suppliers

Company
Product
Description
Supplier Links
Variable speed Turbo Coupling - SVL Series - Voith Turbo Inc.
York, PA, USA
Variable speed Turbo Coupling
SVL Series
Variable speed Turbo Coupling SVL Series
Selfsupporting design with high power density. The input and output shafts are each supported separately in sleeve bearings. Horizontally divided housing. The oil tank is integrated into the housing. There are two oil circuits: work oil and lubricating oil. A circulating valve adjusts the working oil quantity, which saves energy.

Selfsupporting design with high power density. The input and output shafts are each supported separately in sleeve bearings. Horizontally divided housing. The oil tank is integrated into the housing. There are two oil circuits: work oil and lubricating oil. A circulating valve adjusts the working oil quantity, which saves energy.

Supplier's Site

Technical Specifications

  Voith Turbo Inc.
Product Category Adjustable Speed Drives
Product Number SVL Series
Product Name Variable speed Turbo Coupling
Drive Type Fluid Coupling
Shaft Orientation In-line
Output Shaft Position Horizontal
Mounting Base
Unlock Full Specs
to access all available technical data

Similar Products

Precision 1:1 Ratio Right Angle Drives (metric) - A 2Z28MC1010 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Drive Type Gear Drives / Differentials
Shaft Orientation RightAngle
Shaft Speed 3000 rpm
View Details
Variable speed Turbo Coupling - SVTL Series - Voith Turbo Inc.
Specs
Drive Type Fluid Coupling
Shaft Orientation In-line
Output Shaft Position Horizontal
View Details
Off Road Vehicle Transmissions CX31-P600 - 18502745 - Caterpillar Oil & Gas
Specs
Shaft Speed 2100 rpm
Output Torque 24300 In-lbs (28019 kg-cm)
Motor Power 600 HP
View Details
Offset/Helical MGS Mechanical Variable Speed Drives -
Specs
Drive Type Gear Drives / Differentials
Shaft Orientation Offset Parallel
Speed Variation 5.0 to 7.0 :1
View Details