Caterpillar Oil & Gas Off Road Vehicle Transmissions CX31-P600 18502745

Description
Your operation depends on the power driving it. And your transmission is as crucial to your power solution as the engine. Cat transmissions are proven in the oil and gas industry and widely known for their exceptional power, leading durability, ease of operation, and shifting options. Ideal applications for Cat CX31-P600 transmissions include workover rigs, kill mud pumps, coil tubing pump support, nitrogen units, acidizing units, and cementing units. CX31-P600 transmissions are optimized for use with C9 ACERT, C11 ACERT, C13 ACERT, C15 ACERT, and C18 ACERT engines (A and B ratings). Cat CX31-P600 oilfield transmission. Gross input power: 447 bkW (600bhp). Configurations available include integral pump drives, integral drop box, and side power take-off. CX31-P600 Standard Equipment Cat Engines for Optimized Power Train C9 ACERT, C11 ACERT, C13 ACERT, C15 ACERT, C18 ACERT (A and B ratings) Transmission Rotation Input rotation — counterclockwise Output rotation — counterclockwise (as viewed from rear) Torque Converter Lock-up clutch, torque converter drive in all gears integral to transmission Stall torque ratio Clutches Clutches — electro-hydraulic fully modulated, oil cooled, multidisc Clutch modulation control — Cat Electronic Clutch Pressure Control (ECPC) Installation Connections 2 oil cooler lines 1 electrical connector Oil System Cat Transmission/Drive Train Oil-4 (TDTO) sump oil temperatures Maximum converter outlet oil temperature — 250°F (121°C) Hydraulic fill capacity — 6.5 gal (25 L) subject to cooler size, lines, and installation — initial fill may be greater Direct mount filter Mountings Input (flywheel) — SAE #1 dry flywheel housing Side supports — two SAE #2 pads Output — 1710 yoke, 1810 yoke, 1810 companion flange, ISO 8667-T180 flange Power Take-Off Drives Location 8 bolt mounting type Rated torque Rotation: same as engine Ratio, 1:1 CX31-P600 Optional Equipment Oil system Remote mount oil filter Mountings Remote mount ECU Remote mount filter option Integral Power Take-Off Location: 1 o’clock and 11 o’clock as viewed from rear Mounting type Rated torque Rotation: same as engine Ratio - 1.09:1 Rear Power Take-Off Location: 5 o’clock as viewed from rear Mounting type: 8 bolt Rated torque: 1000 lb-ft (1360 N•m) Rotation: Opposite of engine Ratio - 1.25:1
Description
Your operation depends on the power driving it. And your transmission is as crucial to your power solution as the engine. Cat transmissions are proven in the oil and gas industry and widely known for their exceptional power, leading durability, ease of operation, and shifting options. Ideal applications for Cat CX31-P600 transmissions include workover rigs, kill mud pumps, coil tubing pump support, nitrogen units, acidizing units, and cementing units. CX31-P600 transmissions are optimized for use with C9 ACERT, C11 ACERT, C13 ACERT, C15 ACERT, and C18 ACERT engines (A and B ratings). Cat CX31-P600 oilfield transmission. Gross input power: 447 bkW (600bhp). Configurations available include integral pump drives, integral drop box, and side power take-off. CX31-P600 Standard Equipment Cat Engines for Optimized Power Train C9 ACERT, C11 ACERT, C13 ACERT, C15 ACERT, C18 ACERT (A and B ratings) Transmission Rotation Input rotation — counterclockwise Output rotation — counterclockwise (as viewed from rear) Torque Converter Lock-up clutch, torque converter drive in all gears integral to transmission Stall torque ratio Clutches Clutches — electro-hydraulic fully modulated, oil cooled, multidisc Clutch modulation control — Cat Electronic Clutch Pressure Control (ECPC) Installation Connections 2 oil cooler lines 1 electrical connector Oil System Cat Transmission/Drive Train Oil-4 (TDTO) sump oil temperatures Maximum converter outlet oil temperature — 250°F (121°C) Hydraulic fill capacity — 6.5 gal (25 L) subject to cooler size, lines, and installation — initial fill may be greater Direct mount filter Mountings Input (flywheel) — SAE #1 dry flywheel housing Side supports — two SAE #2 pads Output — 1710 yoke, 1810 yoke, 1810 companion flange, ISO 8667-T180 flange Power Take-Off Drives Location 8 bolt mounting type Rated torque Rotation: same as engine Ratio, 1:1 CX31-P600 Optional Equipment Oil system Remote mount oil filter Mountings Remote mount ECU Remote mount filter option Integral Power Take-Off Location: 1 o’clock and 11 o’clock as viewed from rear Mounting type Rated torque Rotation: same as engine Ratio - 1.09:1 Rear Power Take-Off Location: 5 o’clock as viewed from rear Mounting type: 8 bolt Rated torque: 1000 lb-ft (1360 N•m) Rotation: Opposite of engine Ratio - 1.25:1

Suppliers

Company
Product
Description
Supplier Links
Off Road Vehicle Transmissions CX31-P600 - 18502745 - Caterpillar Oil & Gas
Houston, TX, USA
Off Road Vehicle Transmissions CX31-P600
18502745
Off Road Vehicle Transmissions CX31-P600 18502745
Your operation depends on the power driving it. And your transmission is as crucial to your power solution as the engine. Cat transmissions are proven in the oil and gas industry and widely known for their exceptional power, leading durability, ease of operation, and shifting options. Ideal applications for Cat CX31-P600 transmissions include workover rigs, kill mud pumps, coil tubing pump support, nitrogen units, acidizing units, and cementing units. CX31-P600 transmissions are optimized for use with C9 ACERT, C11 ACERT, C13 ACERT, C15 ACERT, and C18 ACERT engines (A and B ratings). Cat CX31-P600 oilfield transmission. Gross input power: 447 bkW (600bhp). Configurations available include integral pump drives, integral drop box, and side power take-off. CX31-P600 Standard Equipment Cat Engines for Optimized Power Train C9 ACERT, C11 ACERT, C13 ACERT, C15 ACERT, C18 ACERT (A and B ratings) Transmission Rotation Input rotation — counterclockwise Output rotation — counterclockwise (as viewed from rear) Torque Converter Lock-up clutch, torque converter drive in all gears integral to transmission Stall torque ratio Clutches Clutches — electro-hydraulic fully modulated, oil cooled, multidisc Clutch modulation control — Cat Electronic Clutch Pressure Control (ECPC) Installation Connections 2 oil cooler lines 1 electrical connector Oil System Cat Transmission/Drive Train Oil-4 (TDTO) sump oil temperatures Maximum converter outlet oil temperature — 250°F (121°C) Hydraulic fill capacity — 6.5 gal (25 L) subject to cooler size, lines, and installation — initial fill may be greater Direct mount filter Mountings Input (flywheel) — SAE #1 dry flywheel housing Side supports — two SAE #2 pads Output — 1710 yoke, 1810 yoke, 1810 companion flange, ISO 8667-T180 flange Power Take-Off Drives Location 8 bolt mounting type Rated torque Rotation: same as engine Ratio, 1:1 CX31-P600 Optional Equipment Oil system Remote mount oil filter Mountings Remote mount ECU Remote mount filter option Integral Power Take-Off Location: 1 o’clock and 11 o’clock as viewed from rear Mounting type Rated torque Rotation: same as engine Ratio - 1.09:1 Rear Power Take-Off Location: 5 o’clock as viewed from rear Mounting type: 8 bolt Rated torque: 1000 lb-ft (1360 N•m) Rotation: Opposite of engine Ratio - 1.25:1

Your operation depends on the power driving it. And your transmission is as crucial to your power solution as the engine. Cat transmissions are proven in the oil and gas industry and widely known for their exceptional power, leading durability, ease of operation, and shifting options. Ideal applications for Cat CX31-P600 transmissions include workover rigs, kill mud pumps, coil tubing pump support, nitrogen units, acidizing units, and cementing units. CX31-P600 transmissions are optimized for use with C9 ACERT, C11 ACERT, C13 ACERT, C15 ACERT, and C18 ACERT engines (A and B ratings). Cat CX31-P600 oilfield transmission. Gross input power: 447 bkW (600bhp). Configurations available include integral pump drives, integral drop box, and side power take-off.


CX31-P600 Standard Equipment
Cat Engines for Optimized Power Train

  • C9 ACERT, C11 ACERT, C13 ACERT, C15 ACERT, C18 ACERT (A and B ratings)

Transmission Rotation

  • Input rotation — counterclockwise Output rotation — counterclockwise (as viewed from rear)

Torque Converter

  • Lock-up clutch, torque converter drive in all gears integral to transmission
  • Stall torque ratio

Clutches

  • Clutches — electro-hydraulic fully modulated, oil cooled, multidisc
  • Clutch modulation control — Cat Electronic Clutch Pressure Control (ECPC)

Installation Connections

  • 2 oil cooler lines
  • 1 electrical connector

Oil System

  • Cat Transmission/Drive Train Oil-4 (TDTO) sump oil temperatures
  • Maximum converter outlet oil temperature — 250°F (121°C)
  • Hydraulic fill capacity — 6.5 gal (25 L) subject to cooler size, lines, and installation — initial fill may be greater
  • Direct mount filter

Mountings

  • Input (flywheel) — SAE #1 dry flywheel housing
  • Side supports — two SAE #2 pads
  • Output — 1710 yoke, 1810 yoke, 1810 companion flange, ISO 8667-T180 flange

Power Take-Off Drives

  • Location
  • 8 bolt mounting type
  • Rated torque
  • Rotation: same as engine
  • Ratio, 1:1

CX31-P600 Optional Equipment
Oil system

  • Remote mount oil filter

Mountings

  • Remote mount ECU
  • Remote mount filter option

Integral Power Take-Off

  • Location: 1 o’clock and 11 o’clock as viewed from rear
  • Mounting type
  • Rated torque
  • Rotation: same as engine
  • Ratio - 1.09:1

Rear Power Take-Off

  • Location: 5 o’clock as viewed from rear
  • Mounting type: 8 bolt
  • Rated torque: 1000 lb-ft (1360 N•m)
  • Rotation: Opposite of engine
  • Ratio - 1.25:1
Supplier's Site

Technical Specifications

  Caterpillar Oil & Gas
Product Category Adjustable Speed Drives
Product Number 18502745
Product Name Off Road Vehicle Transmissions CX31-P600
Shaft Speed 2100 rpm
Unlock Full Specs
to access all available technical data

Similar Products

1:1 & 3:2 Hollow Shaft Helical Gear Drives (inch) - S991HY-B6262RH - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Drive Type Gear Drives / Differentials
Shaft Orientation RightAngle
Output Rotation Clockwise
View Details
Right Angle Helical/Bevel MGS Mechanical Variable Speed Drives -
Specs
Drive Type Gear Drives / Differentials
Shaft Orientation RightAngle
Speed Variation 5.0 to 7.0 :1
View Details
 - QX42 - Zero-Max
Zero-Max
Specs
Drive Type Zero-Max® Adjustable Speed Drives
Shaft Orientation Offset Parallel
Output Shaft Position Horizontal
View Details