Voith Turbo Inc. S Series STKX

Description
Technical features Standard design: Closely spaced sizes from 58 to 435 mm flange diameter. Design emphasis on long bearing life and low moments of inertia. Torque range of 150 Nm to 275 kNm. Applications Marine drives, pumps, locomotives, paper machines, general industrial machinery.
Description
Technical features Standard design: Closely spaced sizes from 58 to 435 mm flange diameter. Design emphasis on long bearing life and low moments of inertia. Torque range of 150 Nm to 275 kNm. Applications Marine drives, pumps, locomotives, paper machines, general industrial machinery.

Suppliers

Company
Product
Description
Supplier Links
S Series - STKX - Voith Turbo Inc.
York, PA, USA
S Series
STKX
S Series STKX
Technical features Standard design: Closely spaced sizes from 58 to 435 mm flange diameter. Design emphasis on long bearing life and low moments of inertia. Torque range of 150 Nm to 275 kNm. Applications Marine drives, pumps, locomotives, paper machines, general industrial machinery.

Technical features
Standard design: Closely spaced sizes from 58 to 435 mm flange diameter. Design emphasis on long bearing life and low moments of inertia. Torque range of 150 Nm to 275 kNm.
Applications
Marine drives, pumps, locomotives, paper machines, general industrial machinery.

Supplier's Site

Technical Specifications

  Voith Turbo Inc.
Product Category Universal Joints
Product Number STKX
Product Name S Series
Joint Type Double
Unlock Full Specs
to access all available technical data

Similar Products

Universal Joint - CN (Single) - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Joint Type Single
Hub Bore Round; Keyed; Hex; Square
Hub O.D. 1.26 to 2.36 inch (32 to 60 mm)
View Details
1.484
Specs
Joint Type Single
Maximum Torque 16 In-lbs (18.45 kg-cm)
Material Plastic
View Details
Universal Joints - 7906784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Joint Type Single
Operating Angle 45 degrees
Maximum Speed 4000 rpm
View Details
K Series - KFZ - Voith Turbo Inc.
Voith Turbo Inc.
Specs
Joint Type Double
Hub Bore Round
Maximum Torque 212389 to 778761 In-lbs (244898 to 897959 kg-cm)
View Details