Midwest Brake Press Pac® 2200 Series 2205

Description
Press Pac® 2200 Series Oil Shear Separate Clutch and Brake Drive System The Press Pac® 2200 Series Oil Shear Separate Clutch and Brake Drive system is a hydraulic applied, oil cooled, multiple disc, separate clutch and brake for metalforming presses. The unit is ideally suited for installation on both new equipment and the retrofit of existing equipment, including stamping and forging presses up to 4000 tons. These high performance drive systems offer precise control, are virtually maintenance free, and eliminate costly downtime by utilizing advanced oil shear design technology. Features Hydraulic Actuation / Oil Cooling 9 Standard Clutch and Brake Models Clutch - Hydraulically Applied Brake - Spring Set, Hydraulically Released Torque Range 5000 Lb-ft thru 150,000 Lb-ft Soft Start / Soft Stop Control Package Mounted with Keys or Locking Assemblies Actuation Pressure of 800 PSI Advanced Hydraulic Circulating Oil System Micro Inch Drive Compatibility
Datasheet
Description
Press Pac® 2200 Series Oil Shear Separate Clutch and Brake Drive System The Press Pac® 2200 Series Oil Shear Separate Clutch and Brake Drive system is a hydraulic applied, oil cooled, multiple disc, separate clutch and brake for metalforming presses. The unit is ideally suited for installation on both new equipment and the retrofit of existing equipment, including stamping and forging presses up to 4000 tons. These high performance drive systems offer precise control, are virtually maintenance free, and eliminate costly downtime by utilizing advanced oil shear design technology. Features Hydraulic Actuation / Oil Cooling 9 Standard Clutch and Brake Models Clutch - Hydraulically Applied Brake - Spring Set, Hydraulically Released Torque Range 5000 Lb-ft thru 150,000 Lb-ft Soft Start / Soft Stop Control Package Mounted with Keys or Locking Assemblies Actuation Pressure of 800 PSI Advanced Hydraulic Circulating Oil System Micro Inch Drive Compatibility
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Press Pac® 2200 Series - 2205 - Midwest Brake
Warren, MI, USA
Press Pac® 2200 Series
2205
Press Pac® 2200 Series 2205
Press Pac® 2200 Series Oil Shear Separate Clutch and Brake Drive System The Press Pac® 2200 Series Oil Shear Separate Clutch and Brake Drive system is a hydraulic applied, oil cooled, multiple disc, separate clutch and brake for metalforming presses. The unit is ideally suited for installation on both new equipment and the retrofit of existing equipment, including stamping and forging presses up to 4000 tons. These high performance drive systems offer precise control, are virtually maintenance free, and eliminate costly downtime by utilizing advanced oil shear design technology. Features Hydraulic Actuation / Oil Cooling 9 Standard Clutch and Brake Models Clutch - Hydraulically Applied Brake - Spring Set, Hydraulically Released Torque Range 5000 Lb-ft thru 150,000 Lb-ft Soft Start / Soft Stop Control Package Mounted with Keys or Locking Assemblies Actuation Pressure of 800 PSI Advanced Hydraulic Circulating Oil System Micro Inch Drive Compatibility

Press Pac® 2200 Series Oil Shear Separate Clutch and Brake Drive System

The Press Pac® 2200 Series Oil Shear Separate Clutch and Brake Drive system is a hydraulic applied, oil cooled, multiple disc, separate clutch and brake for metalforming presses. The unit is ideally suited for installation on both new equipment and the retrofit of existing equipment, including stamping and forging presses up to 4000 tons. These high performance drive systems offer precise control, are virtually maintenance free, and eliminate costly downtime by utilizing advanced oil shear design technology.

Features

  • Hydraulic Actuation / Oil Cooling
  • 9 Standard Clutch and Brake Models
  • Clutch - Hydraulically Applied
  • Brake - Spring Set, Hydraulically Released
  • Torque Range 5000 Lb-ft thru 150,000 Lb-ft
  • Soft Start / Soft Stop Control Package
  • Mounted with Keys or Locking Assemblies
  • Actuation Pressure of 800 PSI
  • Advanced Hydraulic Circulating Oil System
  • Micro Inch Drive Compatibility
Supplier's Site Datasheet

Technical Specifications

  Midwest Brake
Product Category Hydraulic Clutches
Product Number 2205
Product Name Press Pac® 2200 Series
Application Industrial; Machine Tool; Other; Stamping & Forging Presses
Torque 2500.0 to 5000.0 Ft-lbs (3390 to 6780 N-m)
Pressure 700 psi (493 m H2O)
Spring Assistance Spring Return/Disengage
Unlock Full Specs
to access all available technical data