Voith Turbo Inc. Safety Coupling 110 ST-B

Description
For installation between a ground shaft and hub, with higher operating speeds.
Description
For installation between a ground shaft and hub, with higher operating speeds.

Suppliers

Company
Product
Description
Supplier Links
Safety Coupling - 110 ST-B - Voith Turbo Inc.
York, PA, USA
Safety Coupling
110 ST-B
Safety Coupling 110 ST-B
For installation between a ground shaft and hub, with higher operating speeds.

For installation between a ground shaft and hub, with higher operating speeds.

Supplier's Site

Technical Specifications

  Voith Turbo Inc.
Product Category Hydraulic Clutches
Product Number 110 ST-B
Product Name Safety Coupling
Application Industrial
Torque 7374.6 to 14749.3 Ft-lbs (10000 to 20000 N-m)
Engagement Friction
Unlock Full Specs
to access all available technical data

Similar Products

BDSP Clutches -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Application Industrial; Motor; Pump
Speed 2400 to 3100 rpm
Shaft In-line
View Details
Safety Coupling - 220 ST - Voith Turbo Inc.
Specs
Application Industrial
Torque 62684.4 to 125368.7 Ft-lbs (85000 to 170000 N-m)
Speed 125 rpm
View Details
Press Pac® 2200 Series - 2212 - Midwest Brake
Specs
Application Industrial; Machine Tool; Other; Stamping & Forging Presses
Torque 5001.0 to 10000.0 Ft-lbs (6781 to 13560 N-m)
Pressure 700 psi (493 m H2O)
View Details
Oil Shear Heavy Duty Clutch - Posidyne Models 02-30 - Force Control Industries, Inc.
Specs
Application Industrial; Marine
Torque 43.2 to 6583.3 Ft-lbs (58.53 to 8927 N-m)
Speed 3600 rpm
View Details