Vlier Original Series Stud Style w/Delrin® Base - Stainless Steel SSNP312S

Description
Vlier’s original series stud style leveling devices in stainless steel offer a plastic Delrin® base that resists repeated impacts, moisture and temperatures up to 190°, and protects floors and surface finishes. The stainless steel design offers additional protection from rust and corrosion. Typical Uses Data storage equipment Large medical equipment Material handling equipment Industrial workstations Industrial machines Special Features Hardened ball Stud with integrally machined hex Long-life, high-impact Delrin® pad protects surface finish Large diameter base support 15° swivel off centerline Stainless steel design resists rust and corrosion
Request a Quote
Description
Vlier’s original series stud style leveling devices in stainless steel offer a plastic Delrin® base that resists repeated impacts, moisture and temperatures up to 190°, and protects floors and surface finishes. The stainless steel design offers additional protection from rust and corrosion. Typical Uses Data storage equipment Large medical equipment Material handling equipment Industrial workstations Industrial machines Special Features Hardened ball Stud with integrally machined hex Long-life, high-impact Delrin® pad protects surface finish Large diameter base support 15° swivel off centerline Stainless steel design resists rust and corrosion
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Original Series Stud Style w/Delrin® Base - Stainless Steel - SSNP312S - Vlier
Hopkinton, MA, USA
Original Series Stud Style w/Delrin® Base - Stainless Steel
SSNP312S
Original Series Stud Style w/Delrin® Base - Stainless Steel SSNP312S
Vlier’s original series stud style leveling devices in stainless steel offer a plastic Delrin® base that resists repeated impacts, moisture and temperatures up to 190°, and protects floors and surface finishes. The stainless steel design offers additional protection from rust and corrosion. Typical Uses Data storage equipment Large medical equipment Material handling equipment Industrial workstations Industrial machines Special Features Hardened ball Stud with integrally machined hex Long-life, high-impact Delrin® pad protects surface finish Large diameter base support 15° swivel off centerline Stainless steel design resists rust and corrosion

Vlier’s original series stud style leveling devices in stainless steel offer a plastic Delrin® base that resists repeated impacts, moisture and temperatures up to 190°, and protects floors and surface finishes. The stainless steel design offers additional protection from rust and corrosion.


Typical Uses

  • Data storage equipment
  • Large medical equipment
  • Material handling equipment
  • Industrial workstations
  • Industrial machines

Special Features

  • Hardened ball
  • Stud with integrally machined hex
  • Long-life, high-impact Delrin® pad protects surface finish
  • Large diameter base support
  • 15° swivel off centerline
  • Stainless steel design resists rust and corrosion
Supplier's Site

Technical Specifications

  Vlier
Product Category Vibration Isolators and Machine Mounts
Product Number SSNP312S
Product Name Original Series Stud Style w/Delrin® Base - Stainless Steel
Application Leveling
Unlock Full Specs
to access all available technical data

Similar Products

High Value Series Stud Style Extended Length w/Elastomer Pad - Stainless Steel - HVESSP301S - Vlier
Specs
Application Leveling
Type Dampening Pad; Leveling Pad; Stud Plate Mount
Features Stainless Steel; Swivel Heads
View Details
LMS Anti-Vibration Levelers - LMS-12084 - Vlier
Specs
Application Leveling
Features Swivel Heads
Load Capacity 200.00 to 800.00 lbs (90.70 to 362.81 kg)
View Details
High Value Series Stud Style Extended Length with Elastomer Pad - Steel with Gold Chromate Finish - HVEP305S - Vlier
Specs
Application Leveling
Type Dampening Pad; Leveling Pad; Stud Plate Mount
Features Swivel Heads
View Details
High Value Series Socket Style - Steel w/Gold Chromate Finish - HVP312B - Vlier
Specs
Application Leveling
Type Socket
Features Swivel Heads
View Details