Vlier Original Series Stud Style - Steel P310S

Description
Vlier original series stud style leveling devices in steel provide an integrally machined stud as part of the ball. Their bases swivel 15° off the centerline to adjust to uneven surfaces and level machine tools, electronic racks, benches, data storage, power generation, machine centers and others. The standard design is zinc plate with gold chromate finish. Typical Uses Data storage equipment Large medical equipment Material handling equipment Industrial workstations Industrial machines Special Features Hardened ball Stud with integrally machined hex Large diameter base support 15° swivel off centerline
Request a Quote
Description
Vlier original series stud style leveling devices in steel provide an integrally machined stud as part of the ball. Their bases swivel 15° off the centerline to adjust to uneven surfaces and level machine tools, electronic racks, benches, data storage, power generation, machine centers and others. The standard design is zinc plate with gold chromate finish. Typical Uses Data storage equipment Large medical equipment Material handling equipment Industrial workstations Industrial machines Special Features Hardened ball Stud with integrally machined hex Large diameter base support 15° swivel off centerline
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Original Series Stud Style - Steel - P310S - Vlier
Hopkinton, MA, USA
Original Series Stud Style - Steel
P310S
Original Series Stud Style - Steel P310S
Vlier original series stud style leveling devices in steel provide an integrally machined stud as part of the ball. Their bases swivel 15° off the centerline to adjust to uneven surfaces and level machine tools, electronic racks, benches, data storage, power generation, machine centers and others. The standard design is zinc plate with gold chromate finish. Typical Uses Data storage equipment Large medical equipment Material handling equipment Industrial workstations Industrial machines Special Features Hardened ball Stud with integrally machined hex Large diameter base support 15° swivel off centerline

Vlier original series stud style leveling devices in steel provide an integrally machined stud as part of the ball. Their bases swivel 15° off the centerline to adjust to uneven surfaces and level machine tools, electronic racks, benches, data storage, power generation, machine centers and others. The standard design is zinc plate with gold chromate finish.


Typical Uses

  • Data storage equipment
  • Large medical equipment
  • Material handling equipment
  • Industrial workstations
  • Industrial machines

Special Features

  • Hardened ball
  • Stud with integrally machined hex
  • Large diameter base support
  • 15° swivel off centerline
Supplier's Site

Technical Specifications

  Vlier
Product Category Vibration Isolators and Machine Mounts
Product Number P310S
Product Name Original Series Stud Style - Steel
Application Leveling
Unlock Full Specs
to access all available technical data

Similar Products

Original Series Stud Style w/Delrin® Base - Extended Length - Steel - NP301S - Vlier
Specs
Application Leveling
Type Stud Plate Mount
Features Swivel Heads
View Details
High Value Series Socket Style w/ Elastomer Pad - Steel w/Gold Chromate Finish - HVEP312B - Vlier
Specs
Application Leveling
Type Dampening Pad; Leveling Pad; Socket
Features Swivel Heads
View Details
Original Series Stud Style w/Delrin® Base - Extended Length - Stainless Steel - SSNP305S - Vlier
Specs
Application Leveling
Type Stud Plate Mount
Features Stainless Steel; Swivel Heads
View Details
Original Series Socket Style w/Delrin® Base - Stainless Steel - SSNP300B - Vlier
Specs
Application Leveling
Type Socket
Features Stainless Steel; Swivel Heads
View Details