A tandem unitized center bolt mount designed for axial load isolation between 150 and 900 lbf, with a natural rubber load-carrying member and steel spacer. The A10Z42-A3010 variant has a nominal axial load rating of 150 lbf, a nominal axial deflection of 0.010 in, an outer diameter of 1.78 in, and a height of 1.15 in. It includes a cinch washer and requires lubrication during installation. The mount is installed by inserting into a socket and rotating axially, with a driving bolt used if necessary, ensuring no overhang beyond the steel sleeve outer diameter. Recommended dimensions and assembly details are specified for proper mounting.
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances.
Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Vibration Isolators and Machine Mounts |
| Product Number | A10Z42-A3010 |
| Product Name | Tandem Unitized Center Bolt Mount, 150lbs Norminal Load Rating, 0.01in. Norminal Deflection Rating, 1.16in. Diameter. Material: Natural Rubber. |
| Application | Vibration Isolation |