Vincotech GmbH fast PACK 1 GaN Power Module 10-FY074PC010GN-PL85F08

Description
Kelvin Emitter for improved switching performance Integrated DC capacitor Open Emitter configuration Temperature sensor Fast and controllable fall and rise times GaN enhancement mode power switch Zero reverse recovery Qrr Convex shaped substrate for superior thermal contact Thermo-mechanical push-and-pull force relief Solder pin
Description
Kelvin Emitter for improved switching performance Integrated DC capacitor Open Emitter configuration Temperature sensor Fast and controllable fall and rise times GaN enhancement mode power switch Zero reverse recovery Qrr Convex shaped substrate for superior thermal contact Thermo-mechanical push-and-pull force relief Solder pin
Datasheet
Datasheet Summary
Powered by GS/AI

The fastPACK 1 GaN Power Module, part number 10-FY074PC010GN-PL85F08, features a Kelvin Emitter design that enhances switching performance. It operates at a maximum drain-source voltage of 650V and supports a continuous drain current of 64A at a junction temperature of 150°C. The module includes an integrated DC capacitor and is configured with an open emitter, which facilitates easier integration into various applications. This power module is designed for high efficiency with fast and controllable rise and fall times, making it suitable for demanding applications such as charging stations, power supplies, uninterruptible power supplies (UPS), and welding or cutting equipment. The GaN enhancement mode power switch provides zero reverse recovery charge, contributing to improved performance in high-frequency applications. Thermally, the module utilizes a convex-shaped substrate for superior thermal contact and has a thermal resistance from junction to sink of 0.82 K/W. It is rated for operation in a temperature range of -40°C to +125°C and has a maximum isolation voltage of 6000V, ensuring reliability in various environments. The product is UL 1557 recognized, indicating compliance with safety standards.

Datasheet Summary
Powered by GS/AI

The fastPACK 1 GaN Power Module, part number 10-FY074PC010GN-PL85F08, features a Kelvin Emitter design that enhances switching performance. It operates at a maximum drain-source voltage of 650V and supports a continuous drain current of 64A at a junction temperature of 150°C. The module includes an integrated DC capacitor and is configured with an open emitter, which facilitates easier integration into various applications. This power module is designed for high efficiency with fast and controllable rise and fall times, making it suitable for demanding applications such as charging stations, power supplies, uninterruptible power supplies (UPS), and welding or cutting equipment. The GaN enhancement mode power switch provides zero reverse recovery charge, contributing to improved performance in high-frequency applications. Thermally, the module utilizes a convex-shaped substrate for superior thermal contact and has a thermal resistance from junction to sink of 0.82 K/W. It is rated for operation in a temperature range of -40°C to +125°C and has a maximum isolation voltage of 6000V, ensuring reliability in various environments. The product is UL 1557 recognized, indicating compliance with safety standards.

Suppliers

Company
Product
Description
Supplier Links
fast PACK 1 GaN Power Module - 10-FY074PC010GN-PL85F08 - Vincotech GmbH
Unterhaching, Germany
fast PACK 1 GaN Power Module
10-FY074PC010GN-PL85F08
fast PACK 1 GaN Power Module 10-FY074PC010GN-PL85F08
Kelvin Emitter for improved switching performance Integrated DC capacitor Open Emitter configuration Temperature sensor Fast and controllable fall and rise times GaN enhancement mode power switch Zero reverse recovery Qrr Convex shaped substrate for superior thermal contact Thermo-mechanical push-and-pull force relief Solder pin
  • Kelvin Emitter for improved switching performance
  • Integrated DC capacitor
  • Open Emitter configuration
  • Temperature sensor
  • Fast and controllable fall and rise times
  • GaN enhancement mode power switch
  • Zero reverse recovery Qrr
  • Convex shaped substrate for superior thermal contact
  • Thermo-mechanical push-and-pull force relief
  • Solder pin
Supplier's Site Datasheet

Technical Specifications

  Vincotech GmbH
Product Category Semiconductor Power Modules
Product Number 10-FY074PC010GN-PL85F08
Product Name fast PACK 1 GaN Power Module
Technology GaN E-Mode
Unlock Full Specs
to access all available technical data

Similar Products

IGBT Modules PIM - 6th-Gen V Series Model: 7MBR35VKB120-50 - Fuji Electric Corp. of America
Specs
Technology IGBT
Package M727
Output Voltage 1200 volts
View Details
Intelligent Power Modules (IPM) - IRSM807-045MH - Infineon Technologies AG
Specs
Technology Intelligent Power Module (IPM)
Configuration Half-Bridge; Half-Bridge
Package QFN 8x9
View Details
MOSFET Modules -  - Kyocera Corporation
Kyocera Corporation
Specs
Technology MOSFET
View Details
MOSFET Modules -  - Semikron, Inc.
Semikron, Inc.
Specs
Technology MOSFET
Configuration Half-Bridge; H-Bridge
Output Voltage 100 to 200 volts
View Details