Video Mount Products Swing Gate Wall Rack - 24" Height ER-W24

Description
The ER-W24 is an EIA compliant, 13 rack space, 19" steel and aluminum wall mounted equipment rack with a 24-inch rail height and a 100 lbs load capacity.
Description
The ER-W24 is an EIA compliant, 13 rack space, 19" steel and aluminum wall mounted equipment rack with a 24-inch rail height and a 100 lbs load capacity.

Suppliers

Company
Product
Description
Supplier Links
Swing Gate Wall Rack - 24
Stevensville, MD, USA
Swing Gate Wall Rack - 24" Height
ER-W24
Swing Gate Wall Rack - 24" Height ER-W24
The ER-W24 is an EIA compliant, 13 rack space, 19" steel and aluminum wall mounted equipment rack with a 24-inch rail height and a 100 lbs load capacity.

The ER-W24 is an EIA compliant, 13 rack space, 19" steel and aluminum wall mounted equipment rack with a 24-inch rail height and a 100 lbs load capacity.

Supplier's Site

Technical Specifications

  Video Mount Products
Product Category Industrial Shelving and Racking
Product Number ER-W24
Product Name Swing Gate Wall Rack - 24" Height
Type Racking
Unlock Full Specs
to access all available technical data

Similar Products

Mini-Racking - SRE5002S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 24 inch (610 mm)
View Details
PCB Holders - 436112 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Length 6.3 inch (160 mm)
Width 3.94 inch (100 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Vented One Space Four Post Rack Shelf - ER-S1U4P - Video Mount Products
Specs
Type Shelving
Depth 25.2 inch (640 mm)
Length 1.75 inch (44.45 mm)
View Details