Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL SHELVING AND RACKING
RS COMPONENTS, LTD.
436112 -- PCB HOLDERS
RS Components, Ltd.
PCB Holders
436112
Description
Grey PCB support track,160x100x7mm
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Grey PCB support track,160x100x7mm
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Holders
436112
PCB Holders
436112
Grey PCB support track,160x100x7mm
Grey PCB support track,160x100x7mm
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Industrial Shelving and Racking
Product Number
436112
Product Name
PCB Holders
Type
Racking
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
PCB Holders
1025779
Specs
Type
Racking
Length
3.54 inch (90 mm)
View Details
RS Components, Ltd.
Server Rack Shelves
1863302
Specs
Type
Shelving; Racking
Capacity
50.05 lbs (22.7 kg)
Depth
24.02 inch (610 mm)
View Details
RS Components, Ltd.
PCB Holders
707144
Specs
Type
Racking
Depth
10.43 inch (265 mm)
Width
8.07 inch (205 mm)
View Details
RS Components, Ltd.
Server Rack Shelves
8020273
Specs
Type
Shelving; Racking
Capacity
55.12 lbs (25 kg)
Depth
9.84 inch (250 mm)
View Details