Video Mount Products Datasheets for Industrial Shelving and Racking
Industrial shelving and racking is used to store items packed in totes, boxes, or cases.
Industrial Shelving and Racking: Learn more
| Product Name | Notes |
|---|---|
| The ER-1 is an EIA compliant, 19-Inch headend steel constructed equipment rack with a rail height of 71" and 40 available rack spaces. | |
| The ER-148 is an EIA compliant, 19-Inch headend steel constructed equipment rack with a rail height of 48" and 27 available rack spaces. | |
| The ER-184 is an EIA compliant, 19-Inch headend steel constructed equipment rack with a rail height of 84" and 46 available rack spaces. | |
| The ER-72 is and EIA compliant 19", open frame, heavy duty aluminum rack. It can accommodate 38 rack spaces and has a self squaring design. | |
| The ER-84 is and EIA compliant 19", open frame, heavy duty aluminum rack. It can accommodate 45 rack spaces and has a self squaring design. | |
| The ER-8RSA is a patented adjustable rack shelf that can accommodate up to eight receivers. The shelf can be adjusted left to right and front to back to handle a... | |
| The ER-S1 is a two space economy rack shelf. It has a heavy load capacity and includes two sets of mounting screws. | |
| The ER-S1U4P is a vented one space rack shelf for four post equipment racks. It can accommodate four post racks with depth ranging from 14.75" to 25" deep and has... | |
| The ER-S1UV is a vented one space rack shelf that can store components up to 17.375" wide and 14.75" deep. It has a load capacity of 50 lbs. and includes... | |
| The ER-S1V is a vented two space rack shelf that can store components up to 17" wide and 12.5" deep. It has a load capacity of 40 lbs. and includes... | |
| The ER-S2U is a two space rack shelf that can store components up to 17.375" wide and 14.75" deep. It has a load capacity of 50 lbs and includes both... | |
| The ER-S2UV is a vented two space rack shelf that can store components up to 17.375" wide and 14.75" deep. It has a load capacity of 50 lbs and includes... | |
| The ER-W24 is an EIA compliant, 13 rack space, 19" steel and aluminum wall mounted equipment rack with a 24-inch rail height and a 100 lbs load capacity. | |
| The VMP-VWS is an easy to install, vented wall or backboard shelf. It has a heavy load capacity, static resistant powder coat finish, and incorporates five cable supply locations. |