Victaulic Co. of America Flange Fitting 744-5IN-E-BLK

Description
HINGED TYPE ANSI CLASS 125, ANSI CLASS 150, FM, UL, ULC APPLICABLE STANDARD FIRE PROTECTION AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 175 PSI PRESSURE RATING 5 INCH FLANGED X 5 INCH PIPE END CONNECTION 5 NOMINAL PIPE SIZE - DECIMAL 5 NOMINAL PIPE SIZE - FRACTIONAL 5 INCH NOMINAL PIPE SIZE FIRELOCK[T] BRAND APPROXIMATE WEIGHT 8.3 LB ITEMS/FEATURES GRADE E GREEN STRIPE EPDM GASKET COLOR BLACK NOMINAL PIPE SIZE - DECIMAL - UOM IN 744 MODEL
Datasheet
Description
HINGED TYPE ANSI CLASS 125, ANSI CLASS 150, FM, UL, ULC APPLICABLE STANDARD FIRE PROTECTION AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 175 PSI PRESSURE RATING 5 INCH FLANGED X 5 INCH PIPE END CONNECTION 5 NOMINAL PIPE SIZE - DECIMAL 5 NOMINAL PIPE SIZE - FRACTIONAL 5 INCH NOMINAL PIPE SIZE FIRELOCK[T] BRAND APPROXIMATE WEIGHT 8.3 LB ITEMS/FEATURES GRADE E GREEN STRIPE EPDM GASKET COLOR BLACK NOMINAL PIPE SIZE - DECIMAL - UOM IN 744 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flange Fitting - 744-5IN-E-BLK - Victaulic Co. of America
Easton, PA, USA
Flange Fitting
744-5IN-E-BLK
Flange Fitting 744-5IN-E-BLK
HINGED TYPE ANSI CLASS 125, ANSI CLASS 150, FM, UL, ULC APPLICABLE STANDARD FIRE PROTECTION AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 175 PSI PRESSURE RATING 5 INCH FLANGED X 5 INCH PIPE END CONNECTION 5 NOMINAL PIPE SIZE - DECIMAL 5 NOMINAL PIPE SIZE - FRACTIONAL 5 INCH NOMINAL PIPE SIZE FIRELOCK[T] BRAND APPROXIMATE WEIGHT 8.3 LB ITEMS/FEATURES GRADE E GREEN STRIPE EPDM GASKET COLOR BLACK NOMINAL PIPE SIZE - DECIMAL - UOM IN 744 MODEL
  • HINGED TYPE
  • ANSI CLASS 125, ANSI CLASS 150, FM, UL, ULC APPLICABLE STANDARD
  • FIRE PROTECTION AIR, CHEMICAL, WATER APPLICATION
  • -30 TO 230 DEG F TEMPERATURE RATING
  • 175 PSI PRESSURE RATING
  • 5 INCH FLANGED X 5 INCH PIPE END CONNECTION
  • 5 NOMINAL PIPE SIZE - DECIMAL
  • 5 NOMINAL PIPE SIZE - FRACTIONAL
  • 5 INCH NOMINAL PIPE SIZE
  • FIRELOCK[T] BRAND
  • APPROXIMATE WEIGHT 8.3 LB
  • ITEMS/FEATURES GRADE E GREEN STRIPE EPDM GASKET
  • COLOR BLACK
  • NOMINAL PIPE SIZE - DECIMAL - UOM IN
  • 744 MODEL
Supplier's Site Datasheet

Technical Specifications

  Victaulic Co. of America
Product Category Gas Fittings
Product Number 744-5IN-E-BLK
Product Name Flange Fitting
Fitting Type Pipe Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Long Gland LG Series For Ultra High Purity Gas And Chemical Delivery Systems -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Fitting Type Tube Fitting
View Details
PCE | Pressure Compensation Elements- with Metric Threads M12 x 1,5 / IP68 - 99190 - icotek Corp
Specs
Material Polyamide
Metric Size 12.00 mm (0.4724 inch)
Temperature -4 to 212 F (-20 to 100 C)
View Details
Flange Fitting - 741-10IN-VP-T - Victaulic Co. of America
Victaulic Co. of America
Specs
Fitting Type Pipe Fitting
Connection Type Flange Connection
View Details
Dk-Lok® Reducing Port Connector - DCRP 12M-10M - DK-LOK U.S.A.
Specs
Fitting Type Tube Fitting; Adapter Fitting; Reducer Fitting; Coupling Fitting
Connection Type Flare Connection; Push-to-Connect
Material Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
View Details