Victaulic Co. of AmericaFlange Fitting741-3IN-E-BLK
Description
HINGED TYPE
ANSI CLASS 125, ANSI CLASS 150, FM, UL, ULC APPLICABLE STANDARD
AIR, CHEMICAL, WATER APPLICATION
-30 TO 230 DEG F TEMPERATURE RATING
3 INCH FLANGED X 3 INCH GROOVED END CONNECTION
3 NOMINAL PIPE SIZE - DECIMAL
3 NOMINAL PIPE SIZE - FRACTIONAL
3 INCH NOMINAL PIPE SIZE
VIC-FLANGE[R] BRAND
APPROXIMATE WEIGHT 5.3 LB
ITEMS/FEATURES GRADE E GREEN STRIPE EPDM GASKET
COLOR BLACK
NOMINAL PIPE SIZE - DECIMAL - UOM IN
741 MODEL
Victaulic Co. of America
Done
Datasheet
Description
HINGED TYPE
ANSI CLASS 125, ANSI CLASS 150, FM, UL, ULC APPLICABLE STANDARD
AIR, CHEMICAL, WATER APPLICATION
-30 TO 230 DEG F TEMPERATURE RATING
3 INCH FLANGED X 3 INCH GROOVED END CONNECTION
3 NOMINAL PIPE SIZE - DECIMAL
3 NOMINAL PIPE SIZE - FRACTIONAL
3 INCH NOMINAL PIPE SIZE
VIC-FLANGE[R] BRAND
APPROXIMATE WEIGHT 5.3 LB
ITEMS/FEATURES GRADE E GREEN STRIPE EPDM GASKET
COLOR BLACK
NOMINAL PIPE SIZE - DECIMAL - UOM IN
741 MODEL
HINGED TYPE
ANSI CLASS 125, ANSI CLASS 150, FM, UL, ULC APPLICABLE STANDARD
AIR, CHEMICAL, WATER APPLICATION
-30 TO 230 DEG F TEMPERATURE RATING
3 INCH FLANGED X 3 INCH GROOVED END CONNECTION
3 NOMINAL PIPE SIZE - DECIMAL
3 NOMINAL PIPE SIZE - FRACTIONAL
3 INCH NOMINAL PIPE SIZE
VIC-FLANGE[R] BRAND
APPROXIMATE WEIGHT 5.3 LB
ITEMS/FEATURES GRADE E GREEN STRIPE EPDM GASKET
COLOR BLACK
NOMINAL PIPE SIZE - DECIMAL - UOM IN
741 MODEL
HINGED TYPE
ANSI CLASS 125, ANSI CLASS 150, FM, UL, ULC APPLICABLE STANDARD