Chloride Power North America ONEAC OnLine Ethernet

Description
Some face persistent communications and network system performance problems when operating without in-building data line protection or when using conventional technology. Others face performance expectations that demand zero tolerance for network downtime. ONEAC data line protectors are specifically engineered to satisfy these rigorous applications. Ultimate Assurance of System Reliability Leading telecommunication and networking companies employ ONEAC OnLine protectors in their installations for good reason; because they provide greater assurance of network and PBX uptime with a lower service cost than conventional protectors. Events such as system lockups, transmission errors, "no-trouble-found" service calls, shortened component life — all are problems that can result from surge voltages on networking equipment. Local Area Networks 10/100Base-T Ethernet local area networks (LANs) are interconnected with long runs of unshielded, twisted-pair copper wire. The signaling technique used to transfer information packets operates by sending a balanced data signal at low voltages and high speed (e.g. 5 V @10 Mbps). Equipment connections to the LAN are generally made through balanced drivers via unshielded twisted-pair UTP cable and 8 position RJ-type connectors. Equipment connections from microprocessor-based equipment to peripherals are often made with lengthy cables and unprotected RS232C (unbalanced 25 V) interfaces. To provide equipment protection against all high frequency transient pulses and other damaging surges, protection should be employed near the communications interface of the protected equipment. ONEAC achieves maximum protection without inhibiting Ethernet performance. Our technology provides a combination of fast reaction, very low and accurate breakdown voltage (at frequencies up to 25 Mhz), and low insertion loss. To provide protection to the RS232C interfaces, additional interface surge suppression tailored to higher voltages is utilized. Proven to Reduce Service Calls By removing electrical transients, ONEAC improves system reliability for microprocessor-based products. Look at the evidence — installers of large customer-premise communications systems using both ONEAC transmission line protectors and ONEAC AC power conditioning report a reduction of 83% in total trouble calls due to hardware problems and 43% fewer calls in which no trouble was found.
Datasheet
Description
Some face persistent communications and network system performance problems when operating without in-building data line protection or when using conventional technology. Others face performance expectations that demand zero tolerance for network downtime. ONEAC data line protectors are specifically engineered to satisfy these rigorous applications. Ultimate Assurance of System Reliability Leading telecommunication and networking companies employ ONEAC OnLine protectors in their installations for good reason; because they provide greater assurance of network and PBX uptime with a lower service cost than conventional protectors. Events such as system lockups, transmission errors, "no-trouble-found" service calls, shortened component life — all are problems that can result from surge voltages on networking equipment. Local Area Networks 10/100Base-T Ethernet local area networks (LANs) are interconnected with long runs of unshielded, twisted-pair copper wire. The signaling technique used to transfer information packets operates by sending a balanced data signal at low voltages and high speed (e.g. 5 V @10 Mbps). Equipment connections to the LAN are generally made through balanced drivers via unshielded twisted-pair UTP cable and 8 position RJ-type connectors. Equipment connections from microprocessor-based equipment to peripherals are often made with lengthy cables and unprotected RS232C (unbalanced 25 V) interfaces. To provide equipment protection against all high frequency transient pulses and other damaging surges, protection should be employed near the communications interface of the protected equipment. ONEAC achieves maximum protection without inhibiting Ethernet performance. Our technology provides a combination of fast reaction, very low and accurate breakdown voltage (at frequencies up to 25 Mhz), and low insertion loss. To provide protection to the RS232C interfaces, additional interface surge suppression tailored to higher voltages is utilized. Proven to Reduce Service Calls By removing electrical transients, ONEAC improves system reliability for microprocessor-based products. Look at the evidence — installers of large customer-premise communications systems using both ONEAC transmission line protectors and ONEAC AC power conditioning report a reduction of 83% in total trouble calls due to hardware problems and 43% fewer calls in which no trouble was found.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Some face persistent communications and network system performance problems when operating without in-building data line protection or when using conventional technology. Others face performance expectations that demand zero tolerance for network downtime. ONEAC data line protectors are specifically engineered to satisfy these rigorous applications. Ultimate Assurance of System Reliability Leading telecommunication and networking companies employ ONEAC OnLine protectors in their installations for good reason; because they provide greater assurance of network and PBX uptime with a lower service cost than conventional protectors. Events such as system lockups, transmission errors, "no-trouble-found" service calls, shortened component life — all are problems that can result from surge voltages on networking equipment. Local Area Networks 10/100Base-T Ethernet local area networks (LANs) are interconnected with long runs of unshielded, twisted-pair copper wire. The signaling technique used to transfer information packets operates by sending a balanced data signal at low voltages and high speed (e.g. 5 V @10 Mbps). Equipment connections to the LAN are generally made through balanced drivers via unshielded twisted-pair UTP cable and 8 position RJ-type connectors. Equipment connections from microprocessor-based equipment to peripherals are often made with lengthy cables and unprotected RS232C (unbalanced 25 V) interfaces. To provide equipment protection against all high frequency transient pulses and other damaging surges, protection should be employed near the communications interface of the protected equipment. ONEAC achieves maximum protection without inhibiting Ethernet performance. Our technology provides a combination of fast reaction, very low and accurate breakdown voltage (at frequencies up to 25 Mhz), and low insertion loss. To provide protection to the RS232C interfaces, additional interface surge suppression tailored to higher voltages is utilized. Proven to Reduce Service Calls By removing electrical transients, ONEAC improves system reliability for microprocessor-based products. Look at the evidence — installers of large customer-premise communications systems using both ONEAC transmission line protectors and ONEAC AC power conditioning report a reduction of 83% in total trouble calls due to hardware problems and 43% fewer calls in which no trouble was found.

Some face persistent communications and network system performance problems when operating without in-building data line protection or when using conventional technology. Others face performance expectations that demand zero tolerance for network downtime. ONEAC data line protectors are specifically engineered to satisfy these rigorous applications.

Ultimate Assurance of System Reliability

Leading telecommunication and networking companies employ ONEAC OnLine protectors in their installations for good reason; because they provide greater assurance of network and PBX uptime with a lower service cost than conventional protectors. Events such as system lockups, transmission errors, "no-trouble-found" service calls, shortened component life — all are problems that can result from surge voltages on networking equipment.

Local Area Networks

10/100Base-T Ethernet local area networks (LANs) are interconnected with long runs of unshielded, twisted-pair copper wire. The signaling technique used to transfer information packets operates by sending a balanced data signal at low voltages and high speed (e.g. 5 V @10 Mbps). Equipment connections to the LAN are generally made through balanced drivers via unshielded twisted-pair UTP cable and 8 position RJ-type connectors. Equipment connections from microprocessor-based equipment to peripherals are often made with lengthy cables and unprotected RS232C (unbalanced 25 V) interfaces. To provide equipment protection against all high frequency transient pulses and other damaging surges, protection should be employed near the communications interface of the protected equipment. ONEAC achieves maximum protection without inhibiting Ethernet performance. Our technology provides a combination of fast reaction, very low and accurate breakdown voltage (at frequencies up to 25 Mhz), and low insertion loss. To provide protection to the RS232C interfaces, additional interface surge suppression tailored to higher voltages is utilized.

Proven to Reduce Service Calls

By removing electrical transients, ONEAC improves system reliability for microprocessor-based products. Look at the evidence — installers of large customer-premise communications systems using both ONEAC transmission line protectors and ONEAC AC power conditioning report a reduction of 83% in total trouble calls due to hardware problems and 43% fewer calls in which no trouble was found.

Supplier's Site Datasheet

Technical Specifications

  Chloride Power North America
Product Category Power or Line Conditioners
Product Number ONEAC OnLine Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

 - 7653737 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 220 to 250 volts
Outlets 1
Frequency 50Hz; 60Hz
View Details
1800W 120V Power Conditioner with Automatic Voltage Regulation (AVR), AC Surge Protection, 6 Outlets - LC1800 - Tripp Lite by Eaton
Specs
Real Power Rating 1800 watts
Output Voltage 120 volts
Outlets 6
View Details
3 suppliers
Power Line Conditioners: Group II - Hardwired Models - Constant Voltage Regulators - 95-528 Volt Primary - 120/480 Volt Secondary - 1Ø, 60Hz -  - Acme Electric Corp. / Power Distribution Products
Specs
Apparent Power Rating 250 to 15000 VA
Input Voltage 95 to 528 volts
Output Voltage 120 to 480 volts
View Details