Chloride Power North America ONEAC CD Series Three-Phase Power Conditioner

Description
Available in 22 - 100 kVA units, the ONEAC CD three-phase power conditioner series offers low-impedance power conditioning and distribution. The ONEAC CD Series of power conditioners are ideal as the 'zone power source' for centralized, microprocessor-suppo rted automation systems. Such applications typcially involve one or more discrete processors plus peripherals - each requiring its own conditioned electrical service. The following traditional technologies offer inferior performance in current systems for the reasons shown: Ferroresonant (constant voltage): high transfer impedance and tendancies toward instability High Isolation Technology: high transfer impedance Surge Supression: uncertain useful life and incomplete noise protection, especially in the common mode
Datasheet
Description
Available in 22 - 100 kVA units, the ONEAC CD three-phase power conditioner series offers low-impedance power conditioning and distribution. The ONEAC CD Series of power conditioners are ideal as the 'zone power source' for centralized, microprocessor-suppo rted automation systems. Such applications typcially involve one or more discrete processors plus peripherals - each requiring its own conditioned electrical service. The following traditional technologies offer inferior performance in current systems for the reasons shown: Ferroresonant (constant voltage): high transfer impedance and tendancies toward instability High Isolation Technology: high transfer impedance Surge Supression: uncertain useful life and incomplete noise protection, especially in the common mode
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Available in 22 - 100 kVA units, the ONEAC CD three-phase power conditioner series offers low-impedance power conditioning and distribution. The ONEAC CD Series of power conditioners are ideal as the 'zone power source' for centralized, microprocessor-suppo rted automation systems. Such applications typcially involve one or more discrete processors plus peripherals - each requiring its own conditioned electrical service. The following traditional technologies offer inferior performance in current systems for the reasons shown: Ferroresonant (constant voltage): high transfer impedance and tendancies toward instability High Isolation Technology: high transfer impedance Surge Supression: uncertain useful life and incomplete noise protection, especially in the common mode

Available in 22 - 100 kVA units, the ONEAC CD three-phase power conditioner series offers low-impedance power conditioning and distribution.

The ONEAC CD Series of power conditioners are ideal as the 'zone power source' for centralized, microprocessor-supported automation systems. Such applications typcially involve one or more discrete processors plus peripherals - each requiring its own conditioned electrical service.

The following traditional technologies offer inferior performance in current systems for the reasons shown:


  • Ferroresonant (constant voltage): high transfer impedance and tendancies toward instability
  • High Isolation Technology: high transfer impedance
  • Surge Supression: uncertain useful life and incomplete noise protection, especially in the common mode
Supplier's Site Datasheet

Technical Specifications

  Chloride Power North America
Product Category Power or Line Conditioners
Product Number ONEAC CD Series Three-Phase Power Conditioner
Unlock Full Specs
to access all available technical data

Similar Products

 - 5489442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Apparent Power Rating 11500 VA
Input Voltage 230 volts
Output Voltage 230 volts
View Details
2400W 120V 3U Rack-Mount Power Conditioner with Automatic Voltage Regulation (AVR), AC Surge Protection, 14 Outlets - LCR2400 - Tripp Lite by Eaton
Specs
Real Power Rating 2400 watts
Output Voltage 120 volts
Outlets 4
View Details
2 suppliers
Isolation Station - L-SERIES (300 - 3000 VA) - Powertronix Inc.
Specs
Apparent Power Rating 300 to 3000 VA
Protection Isolation
Configuration RackMount; Wall; Floor; Cart Mount, Customizable Mounting
View Details