Versitron, Inc. 24-Port 10/100/1000 Layer 2 Fiber Optic Switch SG72660M

Description
If you need to integrate multiple ethernet speeds into your network backbone, this versatile 24-port switch is for you. With 6 SFP fiber slots,each capable of handling 100Mbps or 1000Mbps speeds, this product provides quick and easy fiber uplinks to other devices for initial installation or configuration changes in the future. And, if 24 ports are too many for your application, similar features are available in 8-port and 16-port versions. GBIC modules are another user friendly feature found on all of these versions which allow you to choose multimode, singlemode, and single fiber optical links. A full compliment of management features including Spanning Tree Protocol, Port-Based and Tag-Based VLAN, and Virtual Stacking Management, round out the many capabilities of the feature-rich SG72660M.
Description
If you need to integrate multiple ethernet speeds into your network backbone, this versatile 24-port switch is for you. With 6 SFP fiber slots,each capable of handling 100Mbps or 1000Mbps speeds, this product provides quick and easy fiber uplinks to other devices for initial installation or configuration changes in the future. And, if 24 ports are too many for your application, similar features are available in 8-port and 16-port versions. GBIC modules are another user friendly feature found on all of these versions which allow you to choose multimode, singlemode, and single fiber optical links. A full compliment of management features including Spanning Tree Protocol, Port-Based and Tag-Based VLAN, and Virtual Stacking Management, round out the many capabilities of the feature-rich SG72660M.

Suppliers

Company
Product
Description
Supplier Links
24-Port 10/100/1000 Layer 2 Fiber Optic Switch - SG72660M - Versitron, Inc.
Newark, DE, USA
24-Port 10/100/1000 Layer 2 Fiber Optic Switch
SG72660M
24-Port 10/100/1000 Layer 2 Fiber Optic Switch SG72660M
If you need to integrate multiple ethernet speeds into your network backbone, this versatile 24-port switch is for you. With 6 SFP fiber slots,each capable of handling 100Mbps or 1000Mbps speeds, this product provides quick and easy fiber uplinks to other devices for initial installation or configuration changes in the future. And, if 24 ports are too many for your application, similar features are available in 8-port and 16-port versions. GBIC modules are another user friendly feature found on all of these versions which allow you to choose multimode, singlemode, and single fiber optical links. A full compliment of management features including Spanning Tree Protocol, Port-Based and Tag-Based VLAN, and Virtual Stacking Management, round out the many capabilities of the feature-rich SG72660M.

If you need to integrate multiple ethernet speeds into your network backbone, this versatile 24-port switch is for you. With 6 SFP fiber slots,each capable of handling 100Mbps or 1000Mbps speeds, this product provides quick and easy fiber uplinks to other devices for initial installation or configuration changes in the future.

And, if 24 ports are too many for your application, similar features are available in 8-port and 16-port versions.

GBIC modules are another user friendly feature found on all of these versions which allow you to choose multimode, singlemode, and single fiber optical links.

A full compliment of management features including Spanning Tree Protocol, Port-Based and Tag-Based VLAN, and Virtual Stacking Management, round out the many capabilities of the feature-rich SG72660M.

Supplier's Site

Technical Specifications

  Versitron, Inc.
Product Category Fiber Optic Switches
Product Number SG72660M
Product Name 24-Port 10/100/1000 Layer 2 Fiber Optic Switch
Cable Type Single Mode / Multimode
Connector Type LC
Interface RJ-45
Unlock Full Specs
to access all available technical data

Similar Products

MEMS Fiber-Optic Switch, 2x2, RS232 Controls, FC/APC - MS-1315RS-22-APC - Newport MKS
Specs
Cable Type Single Mode
Operating Temperature -5 to 70 C (23 to 158 F)
View Details
6-Port 10/100/1000 GBIC Industrial Industrial Fiber Optic Switch - SF70660M - Versitron, Inc.
Specs
Connector Type SC; ST
Interface RJ-45
Switch Features LED Indicator
View Details
Optical Fiberswitch and Multiplexer - FSM-1x2 - Piezosystem Jena, Inc.
Specs
Cable Type Multimode
Connector Type SMA
Interface RS232 (optional feature); TTL
View Details