Carbolite Gero Limited Vertical Split Tube Furnace VST 17/250

Description
Maximum operating temperature of 1700°C. Split-hinge design provided with vertical support stand. Overall heated length of 10 inch. Designed to accept process tubes up to 3.5 inch OD (90 mm). Six long-life molybdenum disilicide heating elements are suspended vertically around the tube to ensure excellent radial and linear uniformity. Carbolite VST hinged tube furnace is designed for bench mounting, and is interconnected to a separate control cabine with 6 ft. cable. Provided with 3216P1 programmable temperature control and a separate independent over-temperature protection control. Advanced high temperature graded insulation assembly provides improved energy efficiency and heat-up rates. Low outer case temperature provided through double shell construction. Insulating end vestibules reduce heat losses and improve chamber uniformity. Positive break furnace safety switch isolates power to the heating elements when furnace is opened.
Description
Maximum operating temperature of 1700°C. Split-hinge design provided with vertical support stand. Overall heated length of 10 inch. Designed to accept process tubes up to 3.5 inch OD (90 mm). Six long-life molybdenum disilicide heating elements are suspended vertically around the tube to ensure excellent radial and linear uniformity. Carbolite VST hinged tube furnace is designed for bench mounting, and is interconnected to a separate control cabine with 6 ft. cable. Provided with 3216P1 programmable temperature control and a separate independent over-temperature protection control. Advanced high temperature graded insulation assembly provides improved energy efficiency and heat-up rates. Low outer case temperature provided through double shell construction. Insulating end vestibules reduce heat losses and improve chamber uniformity. Positive break furnace safety switch isolates power to the heating elements when furnace is opened.

Suppliers

Company
Product
Description
Supplier Links
Vertical Split Tube Furnace - VST 17/250 - Carbolite Gero Limited
Hope Valley, WI, United Kingdom
Vertical Split Tube Furnace
VST 17/250
Vertical Split Tube Furnace VST 17/250
Maximum operating temperature of 1700°C. Split-hinge design provided with vertical support stand. Overall heated length of 10 inch. Designed to accept process tubes up to 3.5 inch OD (90 mm). Six long-life molybdenum disilicide heating elements are suspended vertically around the tube to ensure excellent radial and linear uniformity. Carbolite VST hinged tube furnace is designed for bench mounting, and is interconnected to a separate control cabine with 6 ft. cable. Provided with 3216P1 programmable temperature control and a separate independent over-temperature protection control. Advanced high temperature graded insulation assembly provides improved energy efficiency and heat-up rates. Low outer case temperature provided through double shell construction. Insulating end vestibules reduce heat losses and improve chamber uniformity. Positive break furnace safety switch isolates power to the heating elements when furnace is opened.
  • Maximum operating temperature of 1700&#176C.
  • Split-hinge design provided with vertical support stand.
  • Overall heated length of 10 inch.
  • Designed to accept process tubes up to 3.5 inch OD (90 mm).
  • Six long-life molybdenum disilicide heating elements are suspended vertically around the tube to ensure excellent radial and linear uniformity.
  • Carbolite VST hinged tube furnace is designed for bench mounting, and is interconnected to a separate control cabine with 6 ft. cable.
  • Provided with 3216P1 programmable temperature control and a separate independent over-temperature protection control.
  • Advanced high temperature graded insulation assembly provides improved energy efficiency and heat-up rates.
  • Low outer case temperature provided through double shell construction.
  • Insulating end vestibules reduce heat losses and improve chamber uniformity.
  • Positive break furnace safety switch isolates power to the heating elements when furnace is opened.
Supplier's Site

Technical Specifications

  Carbolite Gero Limited
Product Category Laboratory Furnaces
Product Number VST 17/250
Product Name Vertical Split Tube Furnace
Configuration Tube
Features Hinged (Tilting); Vertical; Thermocouple Calibration
Atmosphere Air / Oxidizing; Inert; Reducing
Controller Type Programmable
Programmable Control Type 8 & 16 Segment, 8 Programs w/ 8 Segments
Unlock Full Specs
to access all available technical data

Similar Products

Furnace - Push-Out - Inductotherm Group
Inductotherm Group
Specs
Application Foundry or Melting Furnace; Laboratory
View Details
Tube Furnace - STF 15/180 - Carbolite Gero Limited
Carbolite Gero Limited
Specs
Configuration Tube; Solid Design
Features Horizontal; Vertical (optional feature); Thermocouple Calibration
Atmosphere Air / Oxidizing; Inert; Reducing
View Details
Specs
Configuration Box (Muffle)
Refractory Muffle / Tube Type Fiber Insulation
Application Laboratory
View Details
Chambers -  - Tinius Olsen, Inc.
Tinius Olsen, Inc.
Specs
Atmosphere Air / Oxidizing
Voltages 110/220VAC, 50/60Hz, 3kW
Application Industrial; Laboratory
View Details