Tinius Olsen, Inc. Chambers

Description
Suitable for most twin screw materials testing machines, the Tinius Olsen Environmental Chamber provides a means for performing physical tests within a temperature range of -70-300°C (-95-570°F). An internal radial fan provides efficient air circulation that minimizes temperature gradients throughout the chamber. A digital controller ensures accurate temperature control. Optional sub-zero temperature testing is available via a self-pressurising liquid nitrogen Dewar. The chamber door is fitted with a triple glazed window for viewing the test area and also scanning the sample for strain measurements when using the Tinius Olsen 500L laser extensometer. When liquid nitrogen is used, a demisting facility is fitted. The chamber is supported on a frame located between the columns of the testing machine. When the chamber is not in use, the chamber can be rolled back and parked clear of the operating area. Specifications Operating temperature range: Ambient to 300°C/570°F Optional temperature range: -70-300°C/-94-570°F Temperature gradient: +/-1°C after 30 minutes within 80% center volume of chamber Temperature stability: +/-1°C after 30 minutes Dimensions & Power Internal dimensions (WxDxH): 250 x 245 x 605mm/9.8 x 9.6 x 23.8in External dimensions (WxDxH): 355 x 650 x 750mm/14 x 25.6 x 29.5in Window dimensions: 320 x 140mm/12.6 x 5.5in Power: 110/220VAC, 50/60Hz, 3kW Weight including controller: 62kg/137lb
Description
Suitable for most twin screw materials testing machines, the Tinius Olsen Environmental Chamber provides a means for performing physical tests within a temperature range of -70-300°C (-95-570°F). An internal radial fan provides efficient air circulation that minimizes temperature gradients throughout the chamber. A digital controller ensures accurate temperature control. Optional sub-zero temperature testing is available via a self-pressurising liquid nitrogen Dewar. The chamber door is fitted with a triple glazed window for viewing the test area and also scanning the sample for strain measurements when using the Tinius Olsen 500L laser extensometer. When liquid nitrogen is used, a demisting facility is fitted. The chamber is supported on a frame located between the columns of the testing machine. When the chamber is not in use, the chamber can be rolled back and parked clear of the operating area. Specifications Operating temperature range: Ambient to 300°C/570°F Optional temperature range: -70-300°C/-94-570°F Temperature gradient: +/-1°C after 30 minutes within 80% center volume of chamber Temperature stability: +/-1°C after 30 minutes Dimensions & Power Internal dimensions (WxDxH): 250 x 245 x 605mm/9.8 x 9.6 x 23.8in External dimensions (WxDxH): 355 x 650 x 750mm/14 x 25.6 x 29.5in Window dimensions: 320 x 140mm/12.6 x 5.5in Power: 110/220VAC, 50/60Hz, 3kW Weight including controller: 62kg/137lb

Suppliers

Company
Product
Description
Supplier Links
Chambers -  - Tinius Olsen, Inc.
Horsham, PA, United States
Chambers
Chambers
Suitable for most twin screw materials testing machines, the Tinius Olsen Environmental Chamber provides a means for performing physical tests within a temperature range of -70-300°C (-95-570°F). An internal radial fan provides efficient air circulation that minimizes temperature gradients throughout the chamber. A digital controller ensures accurate temperature control. Optional sub-zero temperature testing is available via a self-pressurising liquid nitrogen Dewar. The chamber door is fitted with a triple glazed window for viewing the test area and also scanning the sample for strain measurements when using the Tinius Olsen 500L laser extensometer. When liquid nitrogen is used, a demisting facility is fitted. The chamber is supported on a frame located between the columns of the testing machine. When the chamber is not in use, the chamber can be rolled back and parked clear of the operating area. Specifications Operating temperature range: Ambient to 300°C/570°F Optional temperature range: -70-300°C/-94-570°F Temperature gradient: +/-1°C after 30 minutes within 80% center volume of chamber Temperature stability: +/-1°C after 30 minutes Dimensions & Power Internal dimensions (WxDxH): 250 x 245 x 605mm/9.8 x 9.6 x 23.8in External dimensions (WxDxH): 355 x 650 x 750mm/14 x 25.6 x 29.5in Window dimensions: 320 x 140mm/12.6 x 5.5in Power: 110/220VAC, 50/60Hz, 3kW Weight including controller: 62kg/137lb

Suitable for most twin screw materials testing machines, the Tinius Olsen Environmental Chamber provides a means for performing physical tests within a temperature range of -70-300°C (-95-570°F). An internal radial fan provides efficient air circulation that minimizes temperature gradients throughout the chamber.
A digital controller ensures accurate temperature control. Optional sub-zero temperature testing is available via a self-pressurising liquid nitrogen Dewar.
The chamber door is fitted with a triple glazed window for viewing the test area and also scanning the sample for strain measurements when using the Tinius Olsen 500L laser extensometer. When liquid nitrogen is used, a demisting facility is fitted.
The chamber is supported on a frame located between the columns of the testing machine. When the chamber is not in use, the chamber can be rolled back and parked clear of the operating area.

Specifications

  • Operating temperature range: Ambient to 300°C/570°F
  • Optional temperature range: -70-300°C/-94-570°F
  • Temperature gradient: +/-1°C after 30 minutes within 80% center volume of chamber
  • Temperature stability: +/-1°C after 30 minutes

Dimensions & Power

  • Internal dimensions (WxDxH): 250 x 245 x 605mm/9.8 x 9.6 x 23.8in
  • External dimensions (WxDxH): 355 x 650 x 750mm/14 x 25.6 x 29.5in
  • Window dimensions: 320 x 140mm/12.6 x 5.5in
  • Power: 110/220VAC, 50/60Hz, 3kW
  • Weight including controller: 62kg/137lb
Supplier's Site

Technical Specifications

  Tinius Olsen, Inc.
Product Category Furnaces (industrial)
Product Name Chambers
Atmosphere Air / Oxidizing
Voltages 110/220VAC, 50/60Hz, 3kW
Application Industrial; Laboratory
Temperature Range 300 C (572 F)
Unlock Full Specs
to access all available technical data

Similar Products

Vertical Conveyor Furnace -  - Harper International Corporation
Harper International Corporation
Specs
Configuration Continuous or Conveying
Heat Source Combustion; Electric / Resistance; RF / Microwave / Dielectric
Application Industrial
View Details
Hardening & Draw Heat Treat Combination Furnaces -  - Isotech, Inc.
Specs
Configuration Box (Muffle)
Heat Source Electric / Resistance
Application Industrial; Hardening, Draw Chambler
View Details
Heavy Steel Shell Furnace -  - Inductotherm Group
Specs
Application Foundry or Melting Furnace; Industrial
View Details
Paragon Industries, L.P.
Specs
Configuration Front Loading Square
Application Industrial
Temperature Range 177 C (350 F)
View Details