Carbolite Gero Limited Vertical Split Three Zone Tube Furnace TVS 12/600

Description
Maximum operating temperature of 1200°C. Split-hinge design allows for convenient process observation, enhanced cooling, and easy fixturing of the process tube. Designed to accept process tubes up to 4 inch OD (100 mm). Insulating end vestibules improve chamber uniformity and incorporate interchangeable tube adapters. These tube adapters allow easy conversion to different diameter process tubes. Carbolite split-hinge tube furnaces are available in single and three zone designs. Three zone tube furnaces provide a longer uniform temperature zone through elevation of end zone temperatures to compensate for normal end losses. Carbolite TVS three zone tube furnace is zoned 6-12-6. Long-life free radiating heating element design provides excellent radial and linear chamber uniformity. High efficiency low mass vacuum formed ceramic fiber insulation enhances heat-up and recovery rates. Each three zone furnace incorporates three separate temperature controls to allow variation of setpoint temperature in each zone. Positive break furnace safety switch isolates power to the heating elements when furnace is opened. Low outer case temperature provided through double shell construction. Choice of 301 or programmable controls. Standard vertical hinged tube furnaces are provided with a vertical support stand. Optional far hinge vertical support stand or wall bracket are available.
Description
Maximum operating temperature of 1200°C. Split-hinge design allows for convenient process observation, enhanced cooling, and easy fixturing of the process tube. Designed to accept process tubes up to 4 inch OD (100 mm). Insulating end vestibules improve chamber uniformity and incorporate interchangeable tube adapters. These tube adapters allow easy conversion to different diameter process tubes. Carbolite split-hinge tube furnaces are available in single and three zone designs. Three zone tube furnaces provide a longer uniform temperature zone through elevation of end zone temperatures to compensate for normal end losses. Carbolite TVS three zone tube furnace is zoned 6-12-6. Long-life free radiating heating element design provides excellent radial and linear chamber uniformity. High efficiency low mass vacuum formed ceramic fiber insulation enhances heat-up and recovery rates. Each three zone furnace incorporates three separate temperature controls to allow variation of setpoint temperature in each zone. Positive break furnace safety switch isolates power to the heating elements when furnace is opened. Low outer case temperature provided through double shell construction. Choice of 301 or programmable controls. Standard vertical hinged tube furnaces are provided with a vertical support stand. Optional far hinge vertical support stand or wall bracket are available.

Suppliers

Company
Product
Description
Supplier Links
Vertical Split Three Zone Tube Furnace - TVS 12/600 - Carbolite Gero Limited
Hope Valley, WI, United Kingdom
Vertical Split Three Zone Tube Furnace
TVS 12/600
Vertical Split Three Zone Tube Furnace TVS 12/600
Maximum operating temperature of 1200°C. Split-hinge design allows for convenient process observation, enhanced cooling, and easy fixturing of the process tube. Designed to accept process tubes up to 4 inch OD (100 mm). Insulating end vestibules improve chamber uniformity and incorporate interchangeable tube adapters. These tube adapters allow easy conversion to different diameter process tubes. Carbolite split-hinge tube furnaces are available in single and three zone designs. Three zone tube furnaces provide a longer uniform temperature zone through elevation of end zone temperatures to compensate for normal end losses. Carbolite TVS three zone tube furnace is zoned 6-12-6. Long-life free radiating heating element design provides excellent radial and linear chamber uniformity. High efficiency low mass vacuum formed ceramic fiber insulation enhances heat-up and recovery rates. Each three zone furnace incorporates three separate temperature controls to allow variation of setpoint temperature in each zone. Positive break furnace safety switch isolates power to the heating elements when furnace is opened. Low outer case temperature provided through double shell construction. Choice of 301 or programmable controls. Standard vertical hinged tube furnaces are provided with a vertical support stand. Optional far hinge vertical support stand or wall bracket are available.
  • Maximum operating temperature of 1200&#176C.
  • Split-hinge design allows for convenient process observation, enhanced cooling, and easy fixturing of the process tube.
  • Designed to accept process tubes up to 4 inch OD (100 mm).
  • Insulating end vestibules improve chamber uniformity and incorporate interchangeable tube adapters.
  • These tube adapters allow easy conversion to different diameter process tubes.
  • Carbolite split-hinge tube furnaces are available in single and three zone designs.
  • Three zone tube furnaces provide a longer uniform temperature zone through elevation of end zone temperatures to compensate for normal end losses.
  • Carbolite TVS three zone tube furnace is zoned 6-12-6.
  • Long-life free radiating heating element design provides excellent radial and linear chamber uniformity.
  • High efficiency low mass vacuum formed ceramic fiber insulation enhances heat-up and recovery rates.
  • Each three zone furnace incorporates three separate temperature controls to allow variation of setpoint temperature in each zone.
  • Positive break furnace safety switch isolates power to the heating elements when furnace is opened.
  • Low outer case temperature provided through double shell construction.
  • Choice of 301 or programmable controls.
  • Standard vertical hinged tube furnaces are provided with a vertical support stand.
  • Optional far hinge vertical support stand or wall bracket are available.
Supplier's Site

Technical Specifications

  Carbolite Gero Limited
Product Category Laboratory Furnaces
Product Number TVS 12/600
Product Name Vertical Split Three Zone Tube Furnace
Configuration Tube
Features Hinged (Tilting); Multi-Zone; Vertical; Thermocouple Calibration
Atmosphere Air / Oxidizing; Inert; Reducing
Controller Type Single Set Point; Programmable
Programmable Control Type 8 & 16 Segment, 8 Programs w/ 8 Segments
Unlock Full Specs
to access all available technical data

Similar Products

Furnace - Mini-Melt® - Inductotherm Group
Inductotherm Group
Specs
Application Foundry or Melting Furnace; Laboratory
View Details
Muffle Furnace with Digital Temperature Control, 240 Vac, 50/60 Hz -  - Hach
Specs
Configuration Ashing; Box (Muffle); Bench / Cabinet
Refractory Muffle / Tube Type Ceramic
Atmosphere Air / Oxidizing
View Details
Medium Laboratory Chamber Furnace - GPC 13/65 - Carbolite Gero Limited
Specs
Configuration Box (Muffle)
Atmosphere Air / Oxidizing; Inert
Controller Type Single Set Point; Programmable
View Details
Chamber – (-150 to 600°C) -  - Tinius Olsen, Inc.
Specs
Features Hinged (Tilting)
Atmosphere Air / Oxidizing
Voltages 230V, single phase, 50Hz, 4.2kW
View Details