The SR 300 is the leader among the Rotor Beater Mills. Its high speed in comparison to the SR 200 allows a significantly higher throughput. The ground sample also has a larger fraction of fine material. Grinding chamber, feed hopper and material inlet and outlet are completely made from highquality stainless steel.
| Retsch, Inc. | |
|---|---|
| Product Category | Grinding Mills and Pulverizers |
| Product Number | SR 300 |
| Product Name | Rotor Beater Mill |
| Applications | Chemicals; Food processing; Construction materials such cement, asphalt, gravel, glass; Power production applications such as coal milling; Foundry sand or shell recovery; Polymers; Other; Bricks, drugs, feed pellets, seeds |
| Scale | Lab; Production |
| Feed | Dry solids; Continuous; Soft, medium-hard |
| Type | Impact mills, crushers or breakers |
| Operation | Fine milling (-100 mesh, +325 mesh products); Deagglomerating or delumping |