MB S.p.A. BF 70.2

Description
BF 70.2 For small-medium crushing jobs, suitable for excavators weighing 15 tons or more. Excavator size: 15 tons or more Weight: 5,000 lbs Bucket capacity (cubic yards): 0.75 Mouth opening: 28" x 21.6" Output Range: 1" to 6" Dimensions: 82" L x 43" W x 49" H
Description
BF 70.2 For small-medium crushing jobs, suitable for excavators weighing 15 tons or more. Excavator size: 15 tons or more Weight: 5,000 lbs Bucket capacity (cubic yards): 0.75 Mouth opening: 28" x 21.6" Output Range: 1" to 6" Dimensions: 82" L x 43" W x 49" H

Suppliers

Company
Product
Description
Supplier Links
 - BF 70.2 - MB S.p.A.
Breganze, Italy
BF 70.2
BF 70.2
BF 70.2 For small-medium crushing jobs, suitable for excavators weighing 15 tons or more. Excavator size: 15 tons or more Weight: 5,000 lbs Bucket capacity (cubic yards): 0.75 Mouth opening: 28" x 21.6" Output Range: 1" to 6" Dimensions: 82" L x 43" W x 49" H

BF 70.2

For small-medium crushing jobs, suitable for excavators weighing 15 tons or more.

  • Excavator size: 15 tons or more
  • Weight: 5,000 lbs
  • Bucket capacity (cubic yards): 0.75
  • Mouth opening: 28" x 21.6"
  • Output Range: 1" to 6"
  • Dimensions: 82" L x 43" W x 49" H

Technical Specifications

  MB S.p.A.
Product Category Grinding Mills and Pulverizers
Product Number BF 70.2
Applications Construction materials such cement, asphalt, gravel, glass; Ore and mineral processing
Scale Production
Feed Dry solids; Continuous; Batch
Type Bucket Crusher
Operation Primary or secondary crushing boulders up to 100 inches to 1-2 inch mill feed
Unlock Full Specs
to access all available technical data

Similar Products

Jaw Crusher / Disk Mill - Disk Mill PULVERISETTE 13 Premium Line - Fritsch GmbH - Milling and Sizing
Specs
Applications Chemicals; Construction materials such cement, asphalt, gravel, glass; Power production applications such as coal milling; Ceramics or abrasives; Ore and mineral processing; Sanitary
Scale Lab
Feed Dry solids; Continuous; Batch
View Details
 - BF 90.3 - MB S.p.A.
MB S.p.A.
Specs
Applications Construction materials such cement, asphalt, gravel, glass; Ore and mineral processing
Scale Production
Feed Dry solids; Continuous; Batch
View Details
Cocoa Liquor Production Plants - Tango - NETZSCH Premier Technologies LLC
NETZSCH Premier Technologies LLC
Specs
Applications Food processing
Scale Production
Feed Solids-liquids - pastes, slurries or moist solids; Continuous
View Details
RENU™ -  - GTF Technologies
GTF Technologies
Specs
Applications Food processing
Scale Production
Feed Dry solids; Solids-liquids - pastes, slurries or moist solids; Continuous (optional feature); Batch (optional feature)
View Details